Filter 1 Clean Air Consultants Wet Collector Dust Booth HPB36-7-6X10

Description
Wet Type Environmental Control Booth The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table, or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air to conserve energy. The units remove heavy sparks from grinding and gouging, and filter repirable dust and contaminates from sanding, deburring, buffing, packaging, and processing. The HPB series features a minimum of 300 FPM in the work zone, sound attenuating interior surfaces, and flourescent lighting with dust tight lens. The booths may be equipped with the Regain Air, "Push/Pull" technology pioneered by Filter 1 to increase capture velocity, up to 800 FPM in the "breathing zone." Options Regain Air, "Push/Pull" air system with adjustable louvers to increase capture velocity from 400 to 800 FPM Slotted roofs for crane loading Construction of 18 ga. Galvanized metal Variable dimensions of enclosure Sound control material on interior surfaces may be deducted Paint to match your decor HEPA safety afterfilters with visual or audible indicators Explosion-proof motors available
Datasheet
Description
Wet Type Environmental Control Booth The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table, or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air to conserve energy. The units remove heavy sparks from grinding and gouging, and filter repirable dust and contaminates from sanding, deburring, buffing, packaging, and processing. The HPB series features a minimum of 300 FPM in the work zone, sound attenuating interior surfaces, and flourescent lighting with dust tight lens. The booths may be equipped with the Regain Air, "Push/Pull" technology pioneered by Filter 1 to increase capture velocity, up to 800 FPM in the "breathing zone." Options Regain Air, "Push/Pull" air system with adjustable louvers to increase capture velocity from 400 to 800 FPM Slotted roofs for crane loading Construction of 18 ga. Galvanized metal Variable dimensions of enclosure Sound control material on interior surfaces may be deducted Paint to match your decor HEPA safety afterfilters with visual or audible indicators Explosion-proof motors available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wet Collector Dust Booth - HPB36-7-6X10 - Filter 1 Clean Air Consultants
Garland, TX, USA
Wet Collector Dust Booth
HPB36-7-6X10
Wet Collector Dust Booth HPB36-7-6X10
Wet Type Environmental Control Booth The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table, or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air to conserve energy. The units remove heavy sparks from grinding and gouging, and filter repirable dust and contaminates from sanding, deburring, buffing, packaging, and processing. The HPB series features a minimum of 300 FPM in the work zone, sound attenuating interior surfaces, and flourescent lighting with dust tight lens. The booths may be equipped with the Regain Air, "Push/Pull" technology pioneered by Filter 1 to increase capture velocity, up to 800 FPM in the "breathing zone." Options Regain Air, "Push/Pull" air system with adjustable louvers to increase capture velocity from 400 to 800 FPM Slotted roofs for crane loading Construction of 18 ga. Galvanized metal Variable dimensions of enclosure Sound control material on interior surfaces may be deducted Paint to match your decor HEPA safety afterfilters with visual or audible indicators Explosion-proof motors available

Wet Type Environmental Control Booth

The Filter 1 Hydrotron Control Booth, integrating the booth enclosure and wet dust collection, is a safe and economic method of cleaning potentially volatile materials. The Hydrotron HPBs are generally used for working on large objects that won't fit on a table, or for multiple table top operations where several operators will be in the booth at the same time. These wet dust collection booths meet OSHA and NFPA guidelines for dust collectors located inside the building, allowing recirculation of in-plant, tempered air to conserve energy. The units remove heavy sparks from grinding and gouging, and filter repirable dust and contaminates from sanding, deburring, buffing, packaging, and processing.

The HPB series features a minimum of 300 FPM in the work zone, sound attenuating interior surfaces, and flourescent lighting with dust tight lens. The booths may be equipped with the Regain Air, "Push/Pull" technology pioneered by Filter 1 to increase capture velocity, up to 800 FPM in the "breathing zone."

Options

  • Regain Air, "Push/Pull" air system with adjustable louvers to increase capture velocity from 400 to 800 FPM
  • Slotted roofs for crane loading
  • Construction of 18 ga. Galvanized metal
  • Variable dimensions of enclosure
  • Sound control material on interior surfaces may be deducted
  • Paint to match your decor
  • HEPA safety afterfilters with visual or audible indicators
  • Explosion-proof motors available
Supplier's Site Datasheet

Technical Specifications

  Filter 1 Clean Air Consultants
Product Category Dust Collectors and Dust Collector Filters
Product Number HPB36-7-6X10
Product Name Wet Collector Dust Booth
Collector Type Collection Booths
Unlock Full Specs
to access all available technical data

Similar Products

Amtech ATV Downflow Cartridge Collectors - Amtech ATV-64 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 16250 to 32500 SCFM (27621 to 55241 m³/hr)
View Details
High Efficiency Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Process Dry Type
Separation / Filtration System Cyclone (Centrifugal) Separator
Efficiency 99 %
View Details
FT Pulse Jet Baghouse Dust Collector - 36FT8 - Donaldson Torit – Donaldson Company, Inc.
Donaldson Torit – Donaldson Company, Inc.
Specs
Collector Type Stationary Unit
Applications Abrasives; FinePowders
Process Dry Type
View Details