Filter 1 Clean Air Consultants Downdraft Table for Woodworking DFW 5-4-3

Description
Sanding Dust Made Simple The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size 24x24x4 inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood. The motor is mounted externally (out of the air stream). Three Sizes The DFW Series includes 36" tall, 4' wide tables in three lengths: 5 feet (our strongest performer), 7 feet, and 9 feet. As with all Downtrons, the DFW Wood Sanding tables are constructed of all-welded heavy-guage carbon steel for lasting, heavy-use performance.
Datasheet
Description
Sanding Dust Made Simple The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size 24x24x4 inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood. The motor is mounted externally (out of the air stream). Three Sizes The DFW Series includes 36" tall, 4' wide tables in three lengths: 5 feet (our strongest performer), 7 feet, and 9 feet. As with all Downtrons, the DFW Wood Sanding tables are constructed of all-welded heavy-guage carbon steel for lasting, heavy-use performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downdraft Table for Woodworking - DFW 5-4-3 - Filter 1 Clean Air Consultants
Garland, TX, USA
Downdraft Table for Woodworking
DFW 5-4-3
Downdraft Table for Woodworking DFW 5-4-3
Sanding Dust Made Simple The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size 24x24x4 inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood. The motor is mounted externally (out of the air stream). Three Sizes The DFW Series includes 36" tall, 4' wide tables in three lengths: 5 feet (our strongest performer), 7 feet, and 9 feet. As with all Downtrons, the DFW Wood Sanding tables are constructed of all-welded heavy-guage carbon steel for lasting, heavy-use performance.

Sanding Dust Made Simple

The DFW provides excellent performance for most wood sanding operations by combining our direct drive, backward-inclined wheel for efficient performance with standard MERV 11 panel filters for easy, cost-effective maintenance. (For special requirements, standard size 24x24x4 inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood. The motor is mounted externally (out of the air stream).

Three Sizes

The DFW Series includes 36" tall, 4' wide tables in three lengths: 5 feet (our strongest performer), 7 feet, and 9 feet. As with all Downtrons, the DFW Wood Sanding tables are constructed of all-welded heavy-guage carbon steel for lasting, heavy-use performance.

Supplier's Site Datasheet

Technical Specifications

  Filter 1 Clean Air Consultants
Product Category Dust Collectors and Dust Collector Filters
Product Number DFW 5-4-3
Product Name Downdraft Table for Woodworking
Collector Type Downdraft Tables
Unlock Full Specs
to access all available technical data

Similar Products

FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-32 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 8000 to 16000 SCFM (13598 to 27196 m³/hr)
View Details
Gold Series Industrial Dust Collectors -  - Camfil
Specs
Collector Type Stationary Unit
Applications Abrasives; Metalworking Chips / Fluid; Toxic Media; Chemical Processing, Food & Beverage, Mining, Woodworking
Process Dry Type
View Details
Dust Control - HDF 300 - Bratney Companies
Bratney Companies
Specs
Applications Abrasives; FinePowders
Features Continuous
Separation / Filtration System Cartridge-type units
View Details