Custom Built to Fit the Application
This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be activated by the operator regardless of whether the fan is off or on. The removed dust falls into pull-out drawers in the bottom of the cabinet. Rated at MERV 15 efficiency, the Downtron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft table features lower energy consumption and a longer filter life.
The Filter 1 Downtron table is built of heavy gauge carbon steel to withstand hard use. It is sized to fit the application and provides the flexibility needed for "cell manufacturing."
Features
Nanofiber Cartridge Media
Three-Phase TEFC Motors on Rubber Vibration Mounts
Direct-Drive, Backward-Inclined Airfoil Type Blower with Coned Inlet
Sound Rating of 78 dBA
All-Welded 12/14 Heavy Gauge Steel
Pull-Out Dust Drawers
Automatic power-Pulse Filter Cleaning
Grated Downdraft Work Surface
Options
Custom Sizing to Fit Your Application
Blower Exhaust Stack Silencer
Work Surface Grating: Metal, Galvanized, or Stainless Steel, Non-Scratch Fiberglass, Rubber, or Wood; Various Hole Sizing
Carbon After Filters
Odor Absorption Modules
Safety After Filters -- Ashrae or HEPA
Safety Monitor Guage and Alarm
Motor Starters and Electrical Disconnects with Transformer for Cleaning Circuit Control and Lighting
Auxiliary Air and Power Outlets
Compressed Air Regulators and Filters
High Temperature Cut-Off of Blower
Sprinkler Heads
"Off-line" Cleaning
Various Filter Media for Special Applications
Casters-- +2" to Height
Applications
Dust, fumes, and smoke from sanding, grinding, finishing, deburring, buffing, mixing, and soldering
Composites, fiberglass, metals, plastics, and wood
Custom Built to Fit the Application
This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid state timer which can be activated by the operator regardless of whether the fan is off or on. The removed dust falls into pull-out drawers in the bottom of the cabinet. Rated at MERV 15 efficiency, the Downtron's cartridge filters are constructed of nanofiber media, tightly meshed of ultra-fine fibers 300-500 nanometers in diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft table features lower energy consumption and a longer filter life.
The Filter 1 Downtron table is built of heavy gauge carbon steel to withstand hard use. It is sized to fit the application and provides the flexibility needed for "cell manufacturing."
Features
- Nanofiber Cartridge Media
- Three-Phase TEFC Motors on Rubber Vibration Mounts
- Direct-Drive, Backward-Inclined Airfoil Type Blower with Coned Inlet
- Sound Rating of 78 dBA
- All-Welded 12/14 Heavy Gauge Steel
- Pull-Out Dust Drawers
- Automatic power-Pulse Filter Cleaning
- Grated Downdraft Work Surface
Options
- Custom Sizing to Fit Your Application
- Blower Exhaust Stack Silencer
- Work Surface Grating: Metal, Galvanized, or Stainless Steel, Non-Scratch Fiberglass, Rubber, or Wood; Various Hole Sizing
- Carbon After Filters
- Odor Absorption Modules
- Safety After Filters -- Ashrae or HEPA
- Safety Monitor Guage and Alarm
- Motor Starters and Electrical Disconnects with Transformer for Cleaning Circuit Control and Lighting
- Auxiliary Air and Power Outlets
- Compressed Air Regulators and Filters
- High Temperature Cut-Off of Blower
- Sprinkler Heads
- "Off-line" Cleaning
- Various Filter Media for Special Applications
- Casters-- +2" to Height
Applications
- Dust, fumes, and smoke from sanding, grinding, finishing, deburring, buffing, mixing, and soldering
- Composites, fiberglass, metals, plastics, and wood