Filter 1 Clean Air Consultants Cyclone Separator / Dust Collector CF-30-10-D

Description
Heavy-Duty Performance for Heavy Dust Loads The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans are positioned on the clean air side of the cyclone and are direct drive for low maintenence. In addition, the fans have backward inclined blower wheels for high efficiency and low noise operation. Optional Safety After Filters ensure that even the smallest particles are captured. Standard filter material for the after-filters is 16-ounce seared, felted polyester, designed to hold large dust particles to the outer edges, thus forming a filter cake which heightens filtering efficiency and facilitates easy removal. Features Long, Tapered Cone High Velocity Inlet Large Internal Helix Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark Resistant Construction Radial Blower Wheels Sprinkler Heads Explosion Vents (Silencers)
Datasheet
Description
Heavy-Duty Performance for Heavy Dust Loads The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans are positioned on the clean air side of the cyclone and are direct drive for low maintenence. In addition, the fans have backward inclined blower wheels for high efficiency and low noise operation. Optional Safety After Filters ensure that even the smallest particles are captured. Standard filter material for the after-filters is 16-ounce seared, felted polyester, designed to hold large dust particles to the outer edges, thus forming a filter cake which heightens filtering efficiency and facilitates easy removal. Features Long, Tapered Cone High Velocity Inlet Large Internal Helix Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark Resistant Construction Radial Blower Wheels Sprinkler Heads Explosion Vents (Silencers)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cyclone Separator / Dust Collector - CF-30-10-D - Filter 1 Clean Air Consultants
Garland, TX, USA
Cyclone Separator / Dust Collector
CF-30-10-D
Cyclone Separator / Dust Collector CF-30-10-D
Heavy-Duty Performance for Heavy Dust Loads The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans are positioned on the clean air side of the cyclone and are direct drive for low maintenence. In addition, the fans have backward inclined blower wheels for high efficiency and low noise operation. Optional Safety After Filters ensure that even the smallest particles are captured. Standard filter material for the after-filters is 16-ounce seared, felted polyester, designed to hold large dust particles to the outer edges, thus forming a filter cake which heightens filtering efficiency and facilitates easy removal. Features Long, Tapered Cone High Velocity Inlet Large Internal Helix Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating Direct Drive Backward Inclined Blower Options Safety After Filters: Bags Fitted for 55-Gallon Drums Removable Galvenized Panels for Weather Exposure Drop Out Bins Built to Your Specifications Rotary Valves Spark Resistant Construction Radial Blower Wheels Sprinkler Heads Explosion Vents (Silencers)

Heavy-Duty Performance for Heavy Dust Loads

The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron fans are positioned on the clean air side of the cyclone and are direct drive for low maintenence. In addition, the fans have backward inclined blower wheels for high efficiency and low noise operation. Optional Safety After Filters ensure that even the smallest particles are captured. Standard filter material for the after-filters is 16-ounce seared, felted polyester, designed to hold large dust particles to the outer edges, thus forming a filter cake which heightens filtering efficiency and facilitates easy removal.

Features

  • Long, Tapered Cone
  • High Velocity Inlet
  • Large Internal Helix
  • Heavy-Gauge Steel Construction with Industrial Blue Enamel Coating
  • Direct Drive Backward Inclined Blower

Options

  • Safety After Filters: Bags Fitted for 55-Gallon Drums
  • Removable Galvenized Panels for Weather Exposure
  • Drop Out Bins Built to Your Specifications
  • Rotary Valves
  • Spark Resistant Construction
  • Radial Blower Wheels
  • Sprinkler Heads
  • Explosion Vents (Silencers)
Supplier's Site Datasheet

Technical Specifications

  Filter 1 Clean Air Consultants
Product Category Dust Collectors and Dust Collector Filters
Product Number CF-30-10-D
Product Name Cyclone Separator / Dust Collector
Applications General Cleaning; Metalworking Chips / Fluid
Unlock Full Specs
to access all available technical data

Similar Products

FCC Reactor & Regenerator Cyclones -  - Ducon Environmental Systems 
Ducon Environmental Systems 
Specs
Collector Type Fluid Catalytic Cracking (FCC)
Applications Refinery Processes
Process Dry Type
View Details
Stat-Safe Static Dissipative Filter Cartridges -  - Camfil
Specs
Applications Pharmaceutical dusts, Plastic dusts, Textile dusts, Food dusts
View Details
Amtech ATV Downflow Cartridge Collectors - Amtech ATV-56 - Clean Air Industries
Specs
Applications Abrasives; FinePowders; Metalworking Chips / Fluid; Welding Fumes
Separation / Filtration System Cartridge-type units
Airflow 14250 to 28500 SCFM (24221 to 48442 m³/hr)
View Details
Wet Collector Dust Booth - MII HPB8-1-1x10 - Filter 1 Clean Air Consultants
Filter 1 Clean Air Consultants
Specs
Collector Type Collection Booths
Applications General Cleaning; Metalworking Chips / Fluid
Features HEPA/ULPA
View Details