F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the USB port of your Windows™ computer and sets up in minutes.
The different F20 instruments are distinguished primarily by the thickness measurement range, which in turn is determined by the instrument's wavelength range. The standard F20 is our most popular product.
What's Included
Integrated Spectrometer/Light Source Unit
FILMeasure 7.0 software
SS-3 Sample Stage with Fiber optic cable
Reference materials
Thickness standard
FILMeasure standalone software for remote data analysis
Spare TH-1 lamp
Tweezers
F20s are general-purpose film thickness measurement instruments, and are used in thousands of applications worldwide. Thickness and refractive index can be measured in less than a second. Like all of our thickness measurement instruments, the F20 connects to the USB port of your Windows™ computer and sets up in minutes.
The different F20 instruments are distinguished primarily by the thickness measurement range, which in turn is determined by the instrument's wavelength range. The standard F20 is our most popular product.
What's Included
- Integrated Spectrometer/Light Source Unit
- FILMeasure 7.0 software
- SS-3 Sample Stage with Fiber optic cable
- Reference materials
- Thickness standard
- FILMeasure standalone software for remote data analysis
- Spare TH-1 lamp
- Tweezers