The T610_B is a built-in module for interfacing Modbus control devices to a FOUNDATION Fieldbus network.
There are options for using RS485, RS232 or pure CMOS UART communication to the instrument. It is loop powered and is suited for a two-wire loop powered design.
It includes a Modbus master software enabling communication with a Modbus actuator/positioner. T610_B supports position setpoint, position feedback, five digital control signals and five digital feedback signals. The OEM user routes these signals to the appropriate Modbus addresses through a straightforward configuration.
The T610_B supports 2 AI, 1 AO, 1 PID, 5 DO and 5 DI Function Blocks. The software is tested for ITK 6.2.
If you need more functionality for instance other Function blocks, you should use the T610_C, and let Fint’s design team do the customization according to your particular specifications.
Applications
The T610_B is an OEM module intended for Modbus actuators/positioner
s that shall be upgraded to interface to FOUNDATION fieldbus.
Powering and galvanic isolation
The T610_B comes with:Galvanic isolation for separately powered instruments or power supply for the instrument (3.3Vdc) for loop powered applications.(only possible for low power consuming devices. The electrical interface should be CMOS).
T610_B features:
Modbus configuration capabilities:
Communication parameters
Modbus address
Register addresses
Data type flexibility
Write protection of Modbus settings
Configuration of Modbus settings from any DD based configurator
Circuitry for EMC protection
Circuitry for IS protection
Specifications:
Mechanical size round card, 65 mm
Mounting three 3.0 mm screws
Operating temperature range -40 C to + 85 C
Loop current draw 20 mA
Actuator/positioner interfacing options:
Galvanic isolation:
T610_B_01 RS 232 instrument interfacing
T610_B_02 CMOS instrument interfacing
T610_B_03 RS485 instrument interfacingInstrumen
t power option:
T610_B_12 CMOS instrument interfacing
Electrical data
Prepared for EMC compatibility according to
EN 61000-4-3
EN 61000-4-4
EN 61000-4-5
EN 61000-4-6
Industrial environment
EN 55022
Light-industry environment
The T610_B is a built-in module for interfacing Modbus control devices to a FOUNDATION Fieldbus network.
There are options for using RS485, RS232 or pure CMOS UART communication to the instrument. It is loop powered and is suited for a two-wire loop powered design.
It includes a Modbus master software enabling communication with a Modbus actuator/positioner. T610_B supports position setpoint, position feedback, five digital control signals and five digital feedback signals. The OEM user routes these signals to the appropriate Modbus addresses through a straightforward configuration.
The T610_B supports 2 AI, 1 AO, 1 PID, 5 DO and 5 DI Function Blocks. The software is tested for ITK 6.2.
If you need more functionality for instance other Function blocks, you should use the T610_C, and let Fint’s design team do the customization according to your particular specifications.
Applications
The T610_B is an OEM module intended for Modbus actuators/positioners that shall be upgraded to interface to FOUNDATION fieldbus.
Powering and galvanic isolation
The T610_B comes with:Galvanic isolation for separately powered instruments or power supply for the instrument (3.3Vdc) for loop powered applications.(only possible for low power consuming devices. The electrical interface should be CMOS).
T610_B features:
- Modbus configuration capabilities:
- Communication parameters
- Modbus address
- Register addresses
- Data type flexibility
- Write protection of Modbus settings
- Configuration of Modbus settings from any DD based configurator
- Circuitry for EMC protection
- Circuitry for IS protection
Specifications:
- Mechanical size round card, 65 mm
- Mounting three 3.0 mm screws
- Operating temperature range -40 C to + 85 C
- Loop current draw 20 mA
Actuator/positioner interfacing options:
Galvanic isolation:
- T610_B_01 RS 232 instrument interfacing
- T610_B_02 CMOS instrument interfacing
- T610_B_03 RS485 instrument interfacingInstrument power option:
- T610_B_12 CMOS instrument interfacing
Electrical data
Prepared for EMC compatibility according to
EN 61000-4-3
EN 61000-4-4
EN 61000-4-5
EN 61000-4-6
Industrial environment
EN 55022
Light-industry environment