The T510 is DIN rail mounted module for interfacing Modbus RTU instruments to a Profibus PA network.
The T510 is a complete transmitter module. It allows interfacing of up to 4 Modbus instruments. The dynamic variables can either be presented in the standard Profibus PA 3.02 format or as a block of data. The data length, the Modbus addresses and the Modbus data-rate are configurable using DPV1 services. Profibus DP-V0 is also supported. The module supports both a standard 3.02 profile Ident No as well as a Manufacturer specific Ident No.
In order to communicate with a Modbus instrument, the T510 includes a Modbus Master. It is a Profibus Slave. The module reads the variables from the instrument and converts these to dynamic variables on Profibus. Four AI Function Blocks are supported. The location of the Modbus registers and data type of the Modbus variable can be configured using a PC based configuration tool that comes with the converter.
The Primary Variable (PV) will be continuously read and updated. Any Modbus communication problem will be reported in the Profibus Diagnostics message.
T510 supports diagnostic infromation according to NAMUR NE107. The user has full flexibility in mapping diagnosis to the four NAMUR flags.
The physical interfaces is RS 485.
The T510 supports alarm flagging in the module. The user can configure four alarm levels using a standard configuration tool.
The T510 supports low-pass filtering in the module. The user can configure the damping value using a standard configuration tool.
A transparent Modbus channel is available.
Configurations can be selected to allow for 2, 4, 8, 16 or 32 bytes to be cyclically read and/or written to the device per Modbus instrument. Max input dataframe is 236 bytes.
T510 has Slide/DIP switches for Modbus/Profibus termination and Profibus Address setting.
The T510 is intended for integration of existing Modbus instruments into a Profibus PA network. Examples are system integrators who are building Profibus PA based systems, and manufacturers of measuremt devices who want to offer Profibus PA capabilities in their Modbus instruments.
| Fieldbus International AS | |
|---|---|
| Product Category | Fieldbus Products |
| Product Number | T510 |
| Product Name | Modbus to Profibus PA DIN Rail Mounted Gateway |