Fibox Enclosures Enclosure Swing Panel Hinge Kit with Aluminum Panel ASPK1010

Description
About ARCA IEC Enclosures Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real game-changer, offering the market the largest UL listed, NEMA 4X polycarbonate box in the world, sized up to a whopping 32 x 24 x 12 inches. The ARCA-IEC is available in both portrait and landscape orientation. The ARCA-IEC cabinet is the first real enclosing alternative to steel boxes. Thanks in part to its high impact resistance, this watertight UV resistant polycarbonate enclosure will not dent, rust, crack or bloom like steel or fiberglass. The ARCA-IEC also weighs considerably less and is easier to modify than its metal or fiberglass counterparts, saving both time and money. The ARCA-IEC is manufactured in Fibox's Wi-Fi friendly polycarbonate, a robust, corrosion resistant thermoplastic that will never rust. Your components stay dry and dust-free thanks to the formed in place PUR gasket which makes a watertight seal, even in the rain, sleet and snow. These enclosure features are just a few of the reasons why the ARCA-IEC is the ideal NEMA 4 cabinet enclosure for the water and wastewater industries and any other applications in harsh and hostile locations. The ARCA-IEC has a recessed hinge and quarter turn DIN locks. Fibox offers all the standard accessories you'll need for your ARCA-IEC. Fibox can easily machine your enclosure with custom cutouts, holes, and recesses at our distribution center, giving you a ready-made solution right out of the box. In a nutshell, the ARCA-IEC is more than a plastic electrical enclosure, it has the features of a metal box but all the benefits of high-grade thermoplastic polycarbonate enclosure, including superior protection against corrosion compared to metallic enclosures.
Description
About ARCA IEC Enclosures Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real game-changer, offering the market the largest UL listed, NEMA 4X polycarbonate box in the world, sized up to a whopping 32 x 24 x 12 inches. The ARCA-IEC is available in both portrait and landscape orientation. The ARCA-IEC cabinet is the first real enclosing alternative to steel boxes. Thanks in part to its high impact resistance, this watertight UV resistant polycarbonate enclosure will not dent, rust, crack or bloom like steel or fiberglass. The ARCA-IEC also weighs considerably less and is easier to modify than its metal or fiberglass counterparts, saving both time and money. The ARCA-IEC is manufactured in Fibox's Wi-Fi friendly polycarbonate, a robust, corrosion resistant thermoplastic that will never rust. Your components stay dry and dust-free thanks to the formed in place PUR gasket which makes a watertight seal, even in the rain, sleet and snow. These enclosure features are just a few of the reasons why the ARCA-IEC is the ideal NEMA 4 cabinet enclosure for the water and wastewater industries and any other applications in harsh and hostile locations. The ARCA-IEC has a recessed hinge and quarter turn DIN locks. Fibox offers all the standard accessories you'll need for your ARCA-IEC. Fibox can easily machine your enclosure with custom cutouts, holes, and recesses at our distribution center, giving you a ready-made solution right out of the box. In a nutshell, the ARCA-IEC is more than a plastic electrical enclosure, it has the features of a metal box but all the benefits of high-grade thermoplastic polycarbonate enclosure, including superior protection against corrosion compared to metallic enclosures.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Swing Panel Hinge Kit with Aluminum Panel - ASPK1010 - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure Swing Panel Hinge Kit with Aluminum Panel
ASPK1010
Enclosure Swing Panel Hinge Kit with Aluminum Panel ASPK1010
About ARCA IEC Enclosures Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real game-changer, offering the market the largest UL listed, NEMA 4X polycarbonate box in the world, sized up to a whopping 32 x 24 x 12 inches. The ARCA-IEC is available in both portrait and landscape orientation. The ARCA-IEC cabinet is the first real enclosing alternative to steel boxes. Thanks in part to its high impact resistance, this watertight UV resistant polycarbonate enclosure will not dent, rust, crack or bloom like steel or fiberglass. The ARCA-IEC also weighs considerably less and is easier to modify than its metal or fiberglass counterparts, saving both time and money. The ARCA-IEC is manufactured in Fibox's Wi-Fi friendly polycarbonate, a robust, corrosion resistant thermoplastic that will never rust. Your components stay dry and dust-free thanks to the formed in place PUR gasket which makes a watertight seal, even in the rain, sleet and snow. These enclosure features are just a few of the reasons why the ARCA-IEC is the ideal NEMA 4 cabinet enclosure for the water and wastewater industries and any other applications in harsh and hostile locations. The ARCA-IEC has a recessed hinge and quarter turn DIN locks. Fibox offers all the standard accessories you'll need for your ARCA-IEC. Fibox can easily machine your enclosure with custom cutouts, holes, and recesses at our distribution center, giving you a ready-made solution right out of the box. In a nutshell, the ARCA-IEC is more than a plastic electrical enclosure, it has the features of a metal box but all the benefits of high-grade thermoplastic polycarbonate enclosure, including superior protection against corrosion compared to metallic enclosures.

About ARCA IEC Enclosures

Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real game-changer, offering the market the largest UL listed, NEMA 4X polycarbonate box in the world, sized up to a whopping 32 x 24 x 12 inches.

The ARCA-IEC is available in both portrait and landscape orientation. The ARCA-IEC cabinet is the first real enclosing alternative to steel boxes. Thanks in part to its high impact resistance, this watertight UV resistant polycarbonate enclosure will not dent, rust, crack or bloom like steel or fiberglass. The ARCA-IEC also weighs considerably less and is easier to modify than its metal or fiberglass counterparts, saving both time and money.

The ARCA-IEC is manufactured in Fibox's Wi-Fi friendly polycarbonate, a robust, corrosion resistant thermoplastic that will never rust. Your components stay dry and dust-free thanks to the formed in place PUR gasket which makes a watertight seal, even in the rain, sleet and snow. These enclosure features are just a few of the reasons why the ARCA-IEC is the ideal NEMA 4 cabinet enclosure for the water and wastewater industries and any other applications in harsh and hostile locations.

The ARCA-IEC has a recessed hinge and quarter turn DIN locks. Fibox offers all the standard accessories you'll need for your ARCA-IEC. Fibox can easily machine your enclosure with custom cutouts, holes, and recesses at our distribution center, giving you a ready-made solution right out of the box.

In a nutshell, the ARCA-IEC is more than a plastic electrical enclosure, it has the features of a metal box but all the benefits of high-grade thermoplastic polycarbonate enclosure, including superior protection against corrosion compared to metallic enclosures.

Supplier's Site

Technical Specifications

  Fibox Enclosures
Product Category Doors
Product Number ASPK1010
Product Name Enclosure Swing Panel Hinge Kit with Aluminum Panel
Application Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
BLACK MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-BL - AZ-GD230-BL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Bullet Resistant Half-lite Door - BulletBlock™ -  - Protective Structures, Ltd.
Specs
Application Exterior Doors
Features BulletResistant; Window(s) (optional feature)
View Details
Enclosure Transparent Access Door - AR IPW 1210 W T - Fibox Enclosures
Specs
Application Industrial; Access
Material Plastic
Features Window(s)
View Details