Fibox Enclosures Enclosure Opaque Raised Access Door AR IPW 1210 B

Description
The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.
Datasheet
Description
The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Opaque Raised Access Door - AR IPW 1210 B - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure Opaque Raised Access Door
AR IPW 1210 B
Enclosure Opaque Raised Access Door AR IPW 1210 B
The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.

The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 8 stainless screws and template for underlying mounting.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Doors
Product Number AR IPW 1210 B
Product Name Enclosure Opaque Raised Access Door
Application Industrial; Access
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID (W/DAMPER - INCLINED MOUNT TYPE) - AZ-GD232-HL - AZ-GD232-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Universal Strip Door Low Temp Ribbed - SDU-LTR Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Strip; 50% - 100% Overlap
Width 36 to 144 inch (914 to 3658 mm)
View Details
Aluminum Vault Cover -  - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Application Commercial; Access
Type Vault Cover
Material Aluminum
View Details