Fiberscope.net by MEDIT 1.23” Sewer Camera TRITON Portable

Description
The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a sewer camera's straight forward view tip. The built in 512Hz frequency sonde located behind the camera head. This makes the tip of the probe traceable with a sonde locator, allowing the operator to determine the exact position of the camera head underground. The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. Product Highlights: Heavy Duty Sewer Inspection Camera 1.23" Diameter Stainless Steel Camera Head 125 feet Length Kevlar Braided Push Cable Compact Design Vertical or Horizontal Operation Wi-Fi Module to Display and Record the Live Image to Mobile Device Removable Control Monitor 7.4" Anti Glare Display with Acrylic Protected Cover Integrated Text Generator Adjustable Lighting Controls On Screen Footage/Meter Counter 512Hz Sonde Navigates 2" to 4" Diameter Pipes Li-Ion Battery Pack Battery Level Indicator Low Battery Alarm Optional USB Capture Feature Made in Canada
Description
The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a sewer camera's straight forward view tip. The built in 512Hz frequency sonde located behind the camera head. This makes the tip of the probe traceable with a sonde locator, allowing the operator to determine the exact position of the camera head underground. The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. Product Highlights: Heavy Duty Sewer Inspection Camera 1.23" Diameter Stainless Steel Camera Head 125 feet Length Kevlar Braided Push Cable Compact Design Vertical or Horizontal Operation Wi-Fi Module to Display and Record the Live Image to Mobile Device Removable Control Monitor 7.4" Anti Glare Display with Acrylic Protected Cover Integrated Text Generator Adjustable Lighting Controls On Screen Footage/Meter Counter 512Hz Sonde Navigates 2" to 4" Diameter Pipes Li-Ion Battery Pack Battery Level Indicator Low Battery Alarm Optional USB Capture Feature Made in Canada

Suppliers

Company
Product
Description
Supplier Links
1.23” Sewer Camera - TRITON Portable - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
1.23” Sewer Camera
TRITON Portable
1.23” Sewer Camera TRITON Portable
The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants. The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a sewer camera's straight forward view tip. The built in 512Hz frequency sonde located behind the camera head. This makes the tip of the probe traceable with a sonde locator, allowing the operator to determine the exact position of the camera head underground. The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching. Product Highlights: Heavy Duty Sewer Inspection Camera 1.23" Diameter Stainless Steel Camera Head 125 feet Length Kevlar Braided Push Cable Compact Design Vertical or Horizontal Operation Wi-Fi Module to Display and Record the Live Image to Mobile Device Removable Control Monitor 7.4" Anti Glare Display with Acrylic Protected Cover Integrated Text Generator Adjustable Lighting Controls On Screen Footage/Meter Counter 512Hz Sonde Navigates 2" to 4" Diameter Pipes Li-Ion Battery Pack Battery Level Indicator Low Battery Alarm Optional USB Capture Feature Made in Canada

The TRITON Portable is a cost effective compact sewer camera designed to deliver high quality video images for a wide range of applications including: inspection of sewers, building ducts/piping, wells, and power plants.
The high resolution CCD chip is designed to capture bright, crisp, color video of the inspection area, and it is integrated into a sewer camera's straight forward view tip.

The built in 512Hz frequency sonde located behind the camera head. This makes the tip of the probe traceable with a sonde locator, allowing the operator to determine the exact position of the camera head underground.
The camera head itself contains 12 adjustable white LED lights, to illuminate the inspection area, a flexible spring coiled joint to navigate corners, and a Sapphire lens to resist scratching.

Product Highlights:

  • Heavy Duty Sewer Inspection Camera
  • 1.23" Diameter Stainless Steel Camera Head
  • 125 feet Length Kevlar Braided Push Cable
  • Compact Design
  • Vertical or Horizontal Operation
  • Wi-Fi Module to Display and Record the Live Image to Mobile Device
  • Removable Control Monitor
  • 7.4" Anti Glare Display with Acrylic Protected Cover
  • Integrated Text Generator
  • Adjustable Lighting Controls
  • On Screen Footage/Meter Counter
  • 512Hz Sonde
  • Navigates 2" to 4" Diameter Pipes
  • Li-Ion Battery Pack
  • Battery Level Indicator
  • Low Battery Alarm
  • Optional USB Capture Feature
  • Made in Canada
Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number TRITON Portable
Product Name 1.23” Sewer Camera
Flexibility Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
Borescope - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Standard Rigid Borescope - R080-065-090-35 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details
Video Boroscope - BS-150 - REED-Direct
Specs
Flexibility Flexible
Diameter 17 mm (0.6693 inch)
Working Length 1 m (1.09 yd)
View Details