A heavy-duty sewage camera with an extra-long flexible insertion probe, the Python is ideal for remote visual inspections of sewers, drains, water pipelines, storm water systems, wells, boilers, tanks, etc.
The self-leveling camera head contains 30 adjustable super bright LED lights that provide intense illumination regardless of how far or how dark the inspection area is. The built-in high-resolution Sharp CCD chip protected by a Sapphire lens to resist scratching is designed to capture bright, crisp color video of the problem area. Optional 512Hz sonde integrated right behind the camera head enables the operator to locate the camera remotely.
The heavy-duty fiberglass push cable is fully waterproof, tough and durable without compromising its flexibility. Besides, there is a flexible spring coiled joint that helps to navigate bends and obstacles contributing to smooth insertion and overall maneuverability. The Python set also includes a number of protective camera skids to center the camera in the middle of the pipe for a better view of the inspection area. There is also an integrated length meter (metric/imperial switchable) to keep track of exactly how much cable has been inserted into the inspection area.
The monitor and additional controls are built into a compact, waterproof and lightweight plastic case making it easy to transport, and carry this videoscope with you. The 7” TFT LCD display presents a life-like, crisp, color inspection footage. Videos and images are recorded directly onto a SD memory card and can be transferred to a bigger screen through a video output. Videos are recorded in professional uncompressed AVI format.
An adjustable sun hood is included to protect the screen from sunlight during outdoor inspections.
The Python Pipe Camera is a heavy-duty, cost-effective solution for day-to-day inspections offering intuitive, continuous operation, and high image quality.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | Python-9 |
| Product Name | 2" Self-Leveling Sewage Camera PYTHON |
| Flexibility | Flexible |
| Viewing Angle | Direct |
| Features | Video |