Fiberscope.net by MEDIT 1.9mm Ultra Thin USB Video Borescope MICRON

Description
The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area. Medit’s Ultra Thin USB Video Borescope (the MICRON) represents one of the smallest videoscopes you will find in the world. This is a premium version of a super thin flexible fiberscope designed to access extremely small inspection areas, with a diameter of 1.6mm (0.0623”), a length of 2000mm (6.5 ft) and a wide angle 90 degree field of view. The MICRON Videoscope is manufactured in the US, and it features a CIS CMOS video camera chip in the tip of the probe, which produces an image of 400 x 400 pixels, or 160,000 effective pixels. This means that you are viewing a true live color image of the inspection area from the tip of scope. There are no fibers, and therefore no honeycomb image. The clarity is far superior to any fiberscope coupled with a camera unit that is on the market, especially in this smaller diameter.
Description
The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area. Medit’s Ultra Thin USB Video Borescope (the MICRON) represents one of the smallest videoscopes you will find in the world. This is a premium version of a super thin flexible fiberscope designed to access extremely small inspection areas, with a diameter of 1.6mm (0.0623”), a length of 2000mm (6.5 ft) and a wide angle 90 degree field of view. The MICRON Videoscope is manufactured in the US, and it features a CIS CMOS video camera chip in the tip of the probe, which produces an image of 400 x 400 pixels, or 160,000 effective pixels. This means that you are viewing a true live color image of the inspection area from the tip of scope. There are no fibers, and therefore no honeycomb image. The clarity is far superior to any fiberscope coupled with a camera unit that is on the market, especially in this smaller diameter.

Suppliers

Company
Product
Description
Supplier Links
1.9mm Ultra Thin USB Video Borescope - MICRON - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
1.9mm Ultra Thin USB Video Borescope
MICRON
1.9mm Ultra Thin USB Video Borescope MICRON
The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area. Medit’s Ultra Thin USB Video Borescope (the MICRON) represents one of the smallest videoscopes you will find in the world. This is a premium version of a super thin flexible fiberscope designed to access extremely small inspection areas, with a diameter of 1.6mm (0.0623”), a length of 2000mm (6.5 ft) and a wide angle 90 degree field of view. The MICRON Videoscope is manufactured in the US, and it features a CIS CMOS video camera chip in the tip of the probe, which produces an image of 400 x 400 pixels, or 160,000 effective pixels. This means that you are viewing a true live color image of the inspection area from the tip of scope. There are no fibers, and therefore no honeycomb image. The clarity is far superior to any fiberscope coupled with a camera unit that is on the market, especially in this smaller diameter.

The smallest, 1.9mm only diameter video borescope with flexible insertion tube to reach inside any extremely narrow or difficult to reach area.

Medit’s Ultra Thin USB Video Borescope (the MICRON) represents one of the smallest videoscopes you will find in the world. This is a premium version of a super thin flexible fiberscope designed to access extremely small inspection areas, with a diameter of 1.6mm (0.0623”), a length of 2000mm (6.5 ft) and a wide angle 90 degree field of view.

The MICRON Videoscope is manufactured in the US, and it features a CIS CMOS video camera chip in the tip of the probe, which produces an image of 400 x 400 pixels, or 160,000 effective pixels. This means that you are viewing a true live color image of the inspection area from the tip of scope. There are no fibers, and therefore no honeycomb image. The clarity is far superior to any fiberscope coupled with a camera unit that is on the market, especially in this smaller diameter.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number MICRON
Product Name 1.9mm Ultra Thin USB Video Borescope
Flexibility Flexible
Viewing Angle Direct
Features Video
Diameter 1.9 mm (0.0748 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 6 mm (0.2362 inch)
View Details
Ultra-thin Video Borescope - IPLEX TX II - Evident Scientific
Specs
Flexibility Flexible; Rigid
Diameter 2.2 mm (0.0866 inch)
Working Length 0.1800 to 1.2 m (0.1969 to 1.31 yd)
View Details
Fixed Borescope Thermal Imagers - NIR-b-640-EX - LAND
Specs
Flexibility Rigid
Viewing Angle Oblique; Side
Diameter 60.5 mm (2.38 inch)
View Details
STRAHL Downhole Camera - DIVBS3 - Fiberscope.net by MEDIT
Fiberscope.net by MEDIT
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video
View Details