The HERON-I rigid video scope is a reliable cost-effective device that can perform a variety of direct inspections due to interchangeable probes. They are easy to attach, giving you greater flexibility in different inspection settings. With the HERON-I you are able to change the probe length between 15cm/30cm/45cm.
All the probes for the HERON-I rigid video scope feature a high-resolution CMOS Video Camera Chip and LED lights integrated at the tip, offering bright, clear, color images of the inspection area. LED lights illumination intensity can be adjusted by pushing a button on the monitor.
The inspection images are displayed in color on the integrated 3.5” LCD screen with a resolution of 720x640 pixels. All captured files are saved to an SD memory card, and can be downloaded directly to a computer or laptop via a USB Cable. A video output jack transfers the image to a larger TV monitor allowing you to discuss repairs and troubleshooting directly with customers.
The highly portable design is also waterproof (probe), and features anti-shock construction, so it can travel with you.
A rechargeable LI-polymer battery provides up to 4 hours of continuous video capture on a full charge, and requires only 2 hours to recharge.
The working temperate of the probes ranges between -200C and 600C. They are also IP57 waterproof.
The borescope probe can be attached (mounted) to the base directly or through an optional flexible 3 meter extension cable.
Optional accessories include: guide ball, magnet, 35~70 degree mirror tip, 45~90 degree mirror tip, and 55~110 degree mirror tip.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | HRIVBS |
| Product Name | Rigid Video Scope HERON-I |
| Flexibility | Rigid |
| Viewing Angle | Direct |
| Features | Video |
| Diameter | 6 mm (0.2362 inch) |