Fiberscope.net by MEDIT 1" Drain Camera GECKO 3000-S GVBS

Description
The GECKO 3000S color drain camera unit is ideal for plumbers, pipe cleaning companies, municipalities, and canal construction. These professional push cameras are manufactured in Germany, with an extra flexible cable that will not snap easily, a fully waterproof camera head, and dual power LED illumination. They can be used in channel and drain lines, sewage tanks, ventilation shafts, chimneys, foundations, cavities, and civil engineering applications. The GECKO 3000S is designed to deliver a high quality image of the inspection area, with a highly flexible push cable, and a strong and sturdy design. The Gecko 3000S drain camera head features a 27mm (1 inch) diameter, with a ¼” Sony CCD Chip in the tip. This high resolution CCD chip is designed to produce a bright, crisp, color image of the inspection area, and it features an 87 degree field of view, 752x582 pixels, high grade steel construction, glass lens with NANO coating, and a waterproof rating to 4 bars (134 ft. in fresh water) of pressure. There are 10 high powered LED lights, and 5 SMD LEDs providing dual-powered lighting for excellent illumination. Some of the LEDs are set up to shine further down the pipe for distance inspections, while others produce even illumination for close up inspections. The flexible Kevlar braided push cable is very durable, and great for navigating bends. It is waterproof and comes in a 5.5mm (0.22”) diameter, with a 35 meter (115 ft.) length. There is a flexible spring coil with an extra protective sheath to protect the wires that run through it, which connects to the integrated camera head, allowing this unit to easily navigate corners. The reel is robust and features a trouble-free 6 pole slip ring. The GECKO 3000S can be used to inspect straight pipes starting at 30mm (1.2”), it can navigate 90 degree bends in 50mm (2”) pipes, and will be fine for inspections up to 150mm (6”) with the included aluminum skids to center and protect the camera head. The color LCD monitor features a 5.6” display in a alluminum case with a sun shield for daylight inspections. The monitor can easily be moved to different heights on the reel to make viewing the live image even easier. This unit comes with a digital video recorder and an SD memory card and remote control to capture and document live video from inspections. There is also an onscreen electronic foot counter to record the distance inserted into an area. Power is provided through a rechargeable battery pack with 2x 12V batteries, which provide over 12 hrs of portable operation. Optional accessories include a 33KHz sonde, which provides the operator with the ability to locate the camera head up to 10 feet below the surface with a detection wand. This premium line drain cameras come with three year manufacturer warranty. Product Highlights: 1" Diameter Camera Head Waterproofing to 4 bars (134 ft.) High Resolution ¼” Sony CCD Video Camera Chip NANO Coated Glass 10 High Powered LEDs, and 5 SMD LEDs Provide Illumination for Close up and Far Inspections Super Flexible Push Cable 5.5mm in Diameter, with a 35m (115 ft.) Length Robust Reel With a Trouble Free 6-pole Slip Ring Capable of 90 Degree Bends in a 2” Pipe, Can be Used in Pipes up to 6” Color 5.6” LCD Monitor, in a Metal Case, with a Sun Shield Variable Height Adjustment for the Monitor Digital Video Recorder with Remote Control to Capture Video Files Onscreen Foot Counter Aluminum Skids to Protect and Center the Camera Head Rechargeable Battery Pack, for Portable Use Field of View 87 Degrees German Made Durable High End Design and Construction Optional 33KHz Sonde for Locating the Camera Head 3 Year Manufacturer Warranty
Description
The GECKO 3000S color drain camera unit is ideal for plumbers, pipe cleaning companies, municipalities, and canal construction. These professional push cameras are manufactured in Germany, with an extra flexible cable that will not snap easily, a fully waterproof camera head, and dual power LED illumination. They can be used in channel and drain lines, sewage tanks, ventilation shafts, chimneys, foundations, cavities, and civil engineering applications. The GECKO 3000S is designed to deliver a high quality image of the inspection area, with a highly flexible push cable, and a strong and sturdy design. The Gecko 3000S drain camera head features a 27mm (1 inch) diameter, with a ¼” Sony CCD Chip in the tip. This high resolution CCD chip is designed to produce a bright, crisp, color image of the inspection area, and it features an 87 degree field of view, 752x582 pixels, high grade steel construction, glass lens with NANO coating, and a waterproof rating to 4 bars (134 ft. in fresh water) of pressure. There are 10 high powered LED lights, and 5 SMD LEDs providing dual-powered lighting for excellent illumination. Some of the LEDs are set up to shine further down the pipe for distance inspections, while others produce even illumination for close up inspections. The flexible Kevlar braided push cable is very durable, and great for navigating bends. It is waterproof and comes in a 5.5mm (0.22”) diameter, with a 35 meter (115 ft.) length. There is a flexible spring coil with an extra protective sheath to protect the wires that run through it, which connects to the integrated camera head, allowing this unit to easily navigate corners. The reel is robust and features a trouble-free 6 pole slip ring. The GECKO 3000S can be used to inspect straight pipes starting at 30mm (1.2”), it can navigate 90 degree bends in 50mm (2”) pipes, and will be fine for inspections up to 150mm (6”) with the included aluminum skids to center and protect the camera head. The color LCD monitor features a 5.6” display in a alluminum case with a sun shield for daylight inspections. The monitor can easily be moved to different heights on the reel to make viewing the live image even easier. This unit comes with a digital video recorder and an SD memory card and remote control to capture and document live video from inspections. There is also an onscreen electronic foot counter to record the distance inserted into an area. Power is provided through a rechargeable battery pack with 2x 12V batteries, which provide over 12 hrs of portable operation. Optional accessories include a 33KHz sonde, which provides the operator with the ability to locate the camera head up to 10 feet below the surface with a detection wand. This premium line drain cameras come with three year manufacturer warranty. Product Highlights: 1" Diameter Camera Head Waterproofing to 4 bars (134 ft.) High Resolution ¼” Sony CCD Video Camera Chip NANO Coated Glass 10 High Powered LEDs, and 5 SMD LEDs Provide Illumination for Close up and Far Inspections Super Flexible Push Cable 5.5mm in Diameter, with a 35m (115 ft.) Length Robust Reel With a Trouble Free 6-pole Slip Ring Capable of 90 Degree Bends in a 2” Pipe, Can be Used in Pipes up to 6” Color 5.6” LCD Monitor, in a Metal Case, with a Sun Shield Variable Height Adjustment for the Monitor Digital Video Recorder with Remote Control to Capture Video Files Onscreen Foot Counter Aluminum Skids to Protect and Center the Camera Head Rechargeable Battery Pack, for Portable Use Field of View 87 Degrees German Made Durable High End Design and Construction Optional 33KHz Sonde for Locating the Camera Head 3 Year Manufacturer Warranty

Suppliers

Company
Product
Description
Supplier Links
1
Winnipeg, Manitoba, Canada
1" Drain Camera GECKO 3000-S
GVBS
1" Drain Camera GECKO 3000-S GVBS
The GECKO 3000S color drain camera unit is ideal for plumbers, pipe cleaning companies, municipalities, and canal construction. These professional push cameras are manufactured in Germany, with an extra flexible cable that will not snap easily, a fully waterproof camera head, and dual power LED illumination. They can be used in channel and drain lines, sewage tanks, ventilation shafts, chimneys, foundations, cavities, and civil engineering applications. The GECKO 3000S is designed to deliver a high quality image of the inspection area, with a highly flexible push cable, and a strong and sturdy design. The Gecko 3000S drain camera head features a 27mm (1 inch) diameter, with a ¼” Sony CCD Chip in the tip. This high resolution CCD chip is designed to produce a bright, crisp, color image of the inspection area, and it features an 87 degree field of view, 752x582 pixels, high grade steel construction, glass lens with NANO coating, and a waterproof rating to 4 bars (134 ft. in fresh water) of pressure. There are 10 high powered LED lights, and 5 SMD LEDs providing dual-powered lighting for excellent illumination. Some of the LEDs are set up to shine further down the pipe for distance inspections, while others produce even illumination for close up inspections. The flexible Kevlar braided push cable is very durable, and great for navigating bends. It is waterproof and comes in a 5.5mm (0.22”) diameter, with a 35 meter (115 ft.) length. There is a flexible spring coil with an extra protective sheath to protect the wires that run through it, which connects to the integrated camera head, allowing this unit to easily navigate corners. The reel is robust and features a trouble-free 6 pole slip ring. The GECKO 3000S can be used to inspect straight pipes starting at 30mm (1.2”), it can navigate 90 degree bends in 50mm (2”) pipes, and will be fine for inspections up to 150mm (6”) with the included aluminum skids to center and protect the camera head. The color LCD monitor features a 5.6” display in a alluminum case with a sun shield for daylight inspections. The monitor can easily be moved to different heights on the reel to make viewing the live image even easier. This unit comes with a digital video recorder and an SD memory card and remote control to capture and document live video from inspections. There is also an onscreen electronic foot counter to record the distance inserted into an area. Power is provided through a rechargeable battery pack with 2x 12V batteries, which provide over 12 hrs of portable operation. Optional accessories include a 33KHz sonde, which provides the operator with the ability to locate the camera head up to 10 feet below the surface with a detection wand. This premium line drain cameras come with three year manufacturer warranty. Product Highlights: 1" Diameter Camera Head Waterproofing to 4 bars (134 ft.) High Resolution ¼” Sony CCD Video Camera Chip NANO Coated Glass 10 High Powered LEDs, and 5 SMD LEDs Provide Illumination for Close up and Far Inspections Super Flexible Push Cable 5.5mm in Diameter, with a 35m (115 ft.) Length Robust Reel With a Trouble Free 6-pole Slip Ring Capable of 90 Degree Bends in a 2” Pipe, Can be Used in Pipes up to 6” Color 5.6” LCD Monitor, in a Metal Case, with a Sun Shield Variable Height Adjustment for the Monitor Digital Video Recorder with Remote Control to Capture Video Files Onscreen Foot Counter Aluminum Skids to Protect and Center the Camera Head Rechargeable Battery Pack, for Portable Use Field of View 87 Degrees German Made Durable High End Design and Construction Optional 33KHz Sonde for Locating the Camera Head 3 Year Manufacturer Warranty

The GECKO 3000S color drain camera unit is ideal for plumbers, pipe cleaning companies, municipalities, and canal construction. These professional push cameras are manufactured in Germany, with an extra flexible cable that will not snap easily, a fully waterproof camera head, and dual power LED illumination. They can be used in channel and drain lines, sewage tanks, ventilation shafts, chimneys, foundations, cavities, and civil engineering applications. The GECKO 3000S is designed to deliver a high quality image of the inspection area, with a highly flexible push cable, and a strong and sturdy design. The Gecko 3000S drain camera head features a 27mm (1 inch) diameter, with a ¼” Sony CCD Chip in the tip. This high resolution CCD chip is designed to produce a bright, crisp, color image of the inspection area, and it features an 87 degree field of view, 752x582 pixels, high grade steel construction, glass lens with NANO coating, and a waterproof rating to 4 bars (134 ft. in fresh water) of pressure. There are 10 high powered LED lights, and 5 SMD LEDs providing dual-powered lighting for excellent illumination. Some of the LEDs are set up to shine further down the pipe for distance inspections, while others produce even illumination for close up inspections. The flexible Kevlar braided push cable is very durable, and great for navigating bends. It is waterproof and comes in a 5.5mm (0.22”) diameter, with a 35 meter (115 ft.) length. There is a flexible spring coil with an extra protective sheath to protect the wires that run through it, which connects to the integrated camera head, allowing this unit to easily navigate corners. The reel is robust and features a trouble-free 6 pole slip ring. The GECKO 3000S can be used to inspect straight pipes starting at 30mm (1.2”), it can navigate 90 degree bends in 50mm (2”) pipes, and will be fine for inspections up to 150mm (6”) with the included aluminum skids to center and protect the camera head. The color LCD monitor features a 5.6” display in a alluminum case with a sun shield for daylight inspections. The monitor can easily be moved to different heights on the reel to make viewing the live image even easier. This unit comes with a digital video recorder and an SD memory card and remote control to capture and document live video from inspections. There is also an onscreen electronic foot counter to record the distance inserted into an area. Power is provided through a rechargeable battery pack with 2x 12V batteries, which provide over 12 hrs of portable operation. Optional accessories include a 33KHz sonde, which provides the operator with the ability to locate the camera head up to 10 feet below the surface with a detection wand. This premium line drain cameras come with three year manufacturer warranty.

Product Highlights:

  • 1" Diameter Camera Head Waterproofing to 4 bars (134 ft.)
  • High Resolution ¼” Sony CCD Video Camera Chip
  • NANO Coated Glass
  • 10 High Powered LEDs, and 5 SMD LEDs Provide Illumination for Close up and Far Inspections
  • Super Flexible Push Cable 5.5mm in Diameter, with a 35m (115 ft.) Length
  • Robust Reel With a Trouble Free 6-pole Slip Ring
  • Capable of 90 Degree Bends in a 2” Pipe, Can be Used in Pipes up to 6”
  • Color 5.6” LCD Monitor, in a Metal Case, with a Sun Shield
  • Variable Height Adjustment for the Monitor
  • Digital Video Recorder with Remote Control to Capture Video Files
  • Onscreen Foot Counter
  • Aluminum Skids to Protect and Center the Camera Head
  • Rechargeable Battery Pack, for Portable Use
  • Field of View 87 Degrees
  • German Made Durable High End Design and Construction
  • Optional 33KHz Sonde for Locating the Camera Head
  • 3 Year Manufacturer Warranty
Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT
Product Category Borescopes
Product Number GVBS
Product Name 1" Drain Camera GECKO 3000-S
Flexibility Flexible
Viewing Angle Direct
Features Video
Unlock Full Specs
to access all available technical data