The LookSee chimney inspection camera is a black and white professional device designed specifically for chimney inspections. This can be either pushed up the chimney, or lowered down to provide a better view for chimney stack repairs. The camera provides a higher quality bright image that is ideal for inspections further away from the camera head. The LookSee system features a sensetive black and white sensor with built-in super bright infrared LEDs, unlike most units which use white LEDs, the IR lights illuminate a large inspection area a lot further away from the camera head. They are much better for low light conditions, and inspections of large areas with more definition. The camera is protected by a durable custom built stainless steel housing. To view the outstanding image the LookSee has a built in 7 inch TFT LCD monitor, with a DVR to record live video directly onto an SD memory card, and full playback on the monitor or a computer/laptop. All of this is built into the easy to transport carrying case. Between the camera head and the monitor is a 25 meter (82 foot), flexible cable (length up to 40m is available on request). Through the camera head adapter connecting rods or brushes can easily be attached to center the head, assist with pushing the camera up into the chimney, and to rotate it to view downwards in cases of extreme soot or debris. The LookSee chimney inspection camera is designed and built in the UK, through 29 years of manufacturing experience in the CCTV industry and 9 years of experience in the chimney camera market. These specially designed units are specifically meant for these types of inspections, unlike many sewer or push cameras that are re-marketed for this. These are robust and durable units, and they come with a 2 year manufacturer's warranty.
| Fiberscope.net by MEDIT | |
|---|---|
| Product Category | Borescopes |
| Product Number | DIVBS6 |
| Product Name | IR Chimney Inspection Camera LookSee PRO |
| Flexibility | Flexible |