Fiberscope.net by MEDIT Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW DIVBS2

Description
The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to provide users with informative data on conditions of these objects and structures to avoid unnecessary and complex disassemble, to monitor their present condition and prevent potential damage. The camera head is equipped with extra powerful, long-lasting LED lights to ensure highly intense illumination despite the inspection conditions. It pans 360° and tilts 180° delivering detailed image of the problem area. The operator can manually adjust the picture clarity depending on the distance to the problem area. The camera head is completely IP68 waterproof and comes with 2 detachable clear plastic caps that protect the camera and can be easily replaced if damaged. The camera head is also interchangeable with our Anaconda CH Chimney Camera head. The ANACONDA CHW Duct Camera works with soft cables available in different lengths from 20 meters (65.6 foot) to 40 meters (131.2 foot). The camera is equipped with a control unit, featuring a 6.5" color TFT wide screen monitor, that allows to watch inspections on site as video (MPEG4/AVI) or image (MPEG), capture the inspection data and save them to an SD card. The control unit also has a USB interface. The ANACONDA CHW is a portable, compact cordless camera that runs on battery packs, but can be supplied by mains. The inspection set includes a specially designed centering bracket-skid to ensure that the camera is placed directly in the center of the canal, and light-reflecting vest-like straps to attach the monitor for additional freedom of movement during inspections.This Duct Camera Set is a great viewing solution that combines precision, portability, ease of use and breakthrough affordability.
Description
The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to provide users with informative data on conditions of these objects and structures to avoid unnecessary and complex disassemble, to monitor their present condition and prevent potential damage. The camera head is equipped with extra powerful, long-lasting LED lights to ensure highly intense illumination despite the inspection conditions. It pans 360° and tilts 180° delivering detailed image of the problem area. The operator can manually adjust the picture clarity depending on the distance to the problem area. The camera head is completely IP68 waterproof and comes with 2 detachable clear plastic caps that protect the camera and can be easily replaced if damaged. The camera head is also interchangeable with our Anaconda CH Chimney Camera head. The ANACONDA CHW Duct Camera works with soft cables available in different lengths from 20 meters (65.6 foot) to 40 meters (131.2 foot). The camera is equipped with a control unit, featuring a 6.5" color TFT wide screen monitor, that allows to watch inspections on site as video (MPEG4/AVI) or image (MPEG), capture the inspection data and save them to an SD card. The control unit also has a USB interface. The ANACONDA CHW is a portable, compact cordless camera that runs on battery packs, but can be supplied by mains. The inspection set includes a specially designed centering bracket-skid to ensure that the camera is placed directly in the center of the canal, and light-reflecting vest-like straps to attach the monitor for additional freedom of movement during inspections.This Duct Camera Set is a great viewing solution that combines precision, portability, ease of use and breakthrough affordability.

Suppliers

Company
Product
Description
Supplier Links
Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW - DIVBS2 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW
DIVBS2
Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW DIVBS2
The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to provide users with informative data on conditions of these objects and structures to avoid unnecessary and complex disassemble, to monitor their present condition and prevent potential damage. The camera head is equipped with extra powerful, long-lasting LED lights to ensure highly intense illumination despite the inspection conditions. It pans 360° and tilts 180° delivering detailed image of the problem area. The operator can manually adjust the picture clarity depending on the distance to the problem area. The camera head is completely IP68 waterproof and comes with 2 detachable clear plastic caps that protect the camera and can be easily replaced if damaged. The camera head is also interchangeable with our Anaconda CH Chimney Camera head. The ANACONDA CHW Duct Camera works with soft cables available in different lengths from 20 meters (65.6 foot) to 40 meters (131.2 foot). The camera is equipped with a control unit, featuring a 6.5" color TFT wide screen monitor, that allows to watch inspections on site as video (MPEG4/AVI) or image (MPEG), capture the inspection data and save them to an SD card. The control unit also has a USB interface. The ANACONDA CHW is a portable, compact cordless camera that runs on battery packs, but can be supplied by mains. The inspection set includes a specially designed centering bracket-skid to ensure that the camera is placed directly in the center of the canal, and light-reflecting vest-like straps to attach the monitor for additional freedom of movement during inspections.This Duct Camera Set is a great viewing solution that combines precision, portability, ease of use and breakthrough affordability.

The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to provide users with informative data on conditions of these objects and structures to avoid unnecessary and complex disassemble, to monitor their present condition and prevent potential damage. The camera head is equipped with extra powerful, long-lasting LED lights to ensure highly intense illumination despite the inspection conditions. It pans 360° and tilts 180° delivering detailed image of the problem area. The operator can manually adjust the picture clarity depending on the distance to the problem area. The camera head is completely IP68 waterproof and comes with 2 detachable clear plastic caps that protect the camera and can be easily replaced if damaged. The camera head is also interchangeable with our Anaconda CH Chimney Camera head. The ANACONDA CHW Duct Camera works with soft cables available in different lengths from 20 meters (65.6 foot) to 40 meters (131.2 foot). The camera is equipped with a control unit, featuring a 6.5" color TFT wide screen monitor, that allows to watch inspections on site as video (MPEG4/AVI) or image (MPEG), capture the inspection data and save them to an SD card. The control unit also has a USB interface. The ANACONDA CHW is a portable, compact cordless camera that runs on battery packs, but can be supplied by mains. The inspection set includes a specially designed centering bracket-skid to ensure that the camera is placed directly in the center of the canal, and light-reflecting vest-like straps to attach the monitor for additional freedom of movement during inspections.This Duct Camera Set is a great viewing solution that combines precision, portability, ease of use and breakthrough affordability.

Supplier's Site
Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW - DIVBS2 - Fiberscope.net by MEDIT
Winnipeg, Manitoba, Canada
Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW
DIVBS2
Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW DIVBS2
The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to provide users with informative data on conditions of these objects and structures to avoid unnecessary and complex disassemble, to monitor their present condition and prevent potential damage. The camera head is equipped with extra powerful, long-lasting LED lights to ensure highly intense illumination despite the inspection conditions. It pans 360⁰ and tilts 180° delivering detailed image of the problem area. The operator can manually adjust the picture clarity depending on the distance to the problem area. The camera head is completely IP68 waterproof and comes with 2 detachable clear plastic caps that protect the camera and can be easily replaced if damaged. The camera head is also interchangeable with our Anaconda CH Chimney Camera head. The ANACONDA CHW Duct Camera works with soft cables available in different lengths from 20 meters (65.6 foot) to 40 meters (131.2 foot). The camera is equipped with a control unit, featuring a 6.5” color TFT wide screen monitor, that allows to watch inspections on site as video (MPEG4/AVI) or image (MPEG), capture the inspection data and save them to an SD card. The control unit also has a USB interface. The ANACONDA CHW is a portable, compact cordless camera that runs on battery packs, but can be supplied by mains. The inspection set includes a specially designed centering bracket-skid to ensure that the camera is placed directly in the center of the canal, and light-reflecting vest-like straps to attach the monitor for additional freedom of movement during inspections. This Duct Camera Set is a great viewing solution that combines precision, portability, ease of use and breakthrough affordability.

The ANACONDA CHW Pan-and-Tilt Duct Camera is an all-in-one portable viewing device ideal for reaching and inspecting hard to access areas to detect tiny flaws and defects. Areas of application include: air ducts, flue liners, chimneys, shafts, columns, etc. The Anaconda+ is designed to provide users with informative data on conditions of these objects and structures to avoid unnecessary and complex disassemble, to monitor their present condition and prevent potential damage.

The camera head is equipped with extra powerful, long-lasting LED lights to ensure highly intense illumination despite the inspection conditions. It pans 360⁰ and tilts 180° delivering detailed image of the problem area. The operator can manually adjust the picture clarity depending on the distance to the problem area. The camera head is completely IP68 waterproof and comes with 2 detachable clear plastic caps that protect the camera and can be easily replaced if damaged. The camera head is also interchangeable with our Anaconda CH Chimney Camera head.

The ANACONDA CHW Duct Camera works with soft cables available in different lengths from 20 meters (65.6 foot) to 40 meters (131.2 foot).

The camera is equipped with a control unit, featuring a 6.5” color TFT wide screen monitor, that allows to watch inspections on site as video (MPEG4/AVI) or image (MPEG), capture the inspection data and save them to an SD card. The control unit also has a USB interface.

The ANACONDA CHW is a portable, compact cordless camera that runs on battery packs, but can be supplied by mains.

The inspection set includes a specially designed centering bracket-skid to ensure that the camera is placed directly in the center of the canal, and light-reflecting vest-like straps to attach the monitor for additional freedom of movement during inspections.

This Duct Camera Set is a great viewing solution that combines precision, portability, ease of use and breakthrough affordability.

Supplier's Site

Technical Specifications

  Fiberscope.net by MEDIT Fiberscope.net by MEDIT
Product Category Borescopes Borescopes
Product Number DIVBS2 DIVBS2
Product Name Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW Pan-and-Tilt Duct / Chimney Camera ANACONDA CHW
Flexibility Flexible Flexible
Viewing Angle Direct Direct
Features Video Video
Diameter 50 mm (1.97 inch) 59 mm (2.32 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 3.7 mm (0.1457 inch)
View Details
Fixed Borescope Thermal Imagers - NIR-b-656/2K - LAND
Specs
Flexibility Rigid
Diameter 61 mm (2.4 inch)
Working Length 0.3050 to 0.9140 m (0.3336 to 0.9996 yd)
View Details
Standard Rigid Borescope - R160-143-090-35 ILG*2 - Evident Scientific
Specs
Flexibility Rigid
Viewing Angle Side
Features Video (optional feature); Camera Mount
View Details