Fiberoptics Technology, Inc. Borosilicate Glass (.66NA) Fiber Optic Raw Fiber 60' Length (37 Micron Diameter)

Description
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.
Description
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

Suppliers

Company
Product
Description
Supplier Links
Borosilicate Glass (.66NA) Fiber Optic Raw Fiber - 60' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.66NA) Fiber Optic Raw Fiber
60' Length (37 Micron Diameter)
Borosilicate Glass (.66NA) Fiber Optic Raw Fiber 60' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber - 60' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber
60' Length (37 Micron Diameter)
Borosilicate Glass (.25NA) Fiber Optic Raw Fiber 60' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site
Borosilicate Glass (.44NA) Fiber Optic Raw Fiber - 60' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.44NA) Fiber Optic Raw Fiber
60' Length (37 Micron Diameter)
Borosilicate Glass (.44NA) Fiber Optic Raw Fiber 60' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber - 60' Length (37 Micron Diameter) - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber
60' Length (37 Micron Diameter)
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber 60' Length (37 Micron Diameter)
All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea. Standard Features: •Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66 in active diameters you specify •Glass combinations to withstand steam sterilization •Bundles are Individually poly bagged for safe transport.

All fiber is made from the highest purity glass available. The same fiber used in our products is available to assemble your own product or just experiment with an idea.

Standard Features:

•Bundles up to 60 feet in length (18M). NA of .25, .44, .55, or .66
in active diameters you specify
•Glass combinations to withstand steam sterilization
•Bundles are Individually poly bagged for safe transport.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc. Fiberoptics Technology, Inc. Fiberoptics Technology, Inc. Fiberoptics Technology, Inc.
Product Category Specialty Optical Fiber Specialty Optical Fiber Specialty Optical Fiber Specialty Optical Fiber
Product Number 60' Length (37 Micron Diameter) 60' Length (37 Micron Diameter) 60' Length (37 Micron Diameter) 60' Length (37 Micron Diameter)
Product Name Borosilicate Glass (.66NA) Fiber Optic Raw Fiber Borosilicate Glass (.25NA) Fiber Optic Raw Fiber Borosilicate Glass (.44NA) Fiber Optic Raw Fiber Borosilicate Glass (.55NA) Fiber Optic Raw Fiber
Fiber Type Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature) Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Core Size 50 µm (1.97 mils)
Numerical Aperture 0.2200
Bending Radius 12 to 31 mm (0.4921 to 1.22 inch)
View Details
QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 30 m (98.4 ft.) - N28F-30M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Large Core Optical Fiber - End Emitting for Halogen and Halide - 156628 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 11000 µm (433 mils)
Number of Fibers 1
View Details