Fiberoptics Technology, Inc. Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide 4.8mm Core

Description
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.
Description
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Suppliers

Company
Product
Description
Supplier Links
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide - 4.8mm Core - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide
4.8mm Core
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide 4.8mm Core
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications.

The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life.

You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Supplier's Site
Large Core Optical Fiber - Side Emitting for LED - 4.8mm Core - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Large Core Optical Fiber - Side Emitting for LED
4.8mm Core
Large Core Optical Fiber - Side Emitting for LED 4.8mm Core
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications.

The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life.

You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Specialty Optical Fiber
Product Number 4.8mm Core
Product Name Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Corning® Specialty Photonic Fiber - PM15U-40 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Fiber Type Bare; Photonic Crystal
Wavelength 1550 nm (15500 Å)
Maximum Attenuation 0.5000 dB/km (0.1524 dB/1000 ft)
View Details
Multimode Optical Fiber - 62.5/50um - OM1/2 - M2 Optics, Inc.
Specs
Fiber Type Bare
Fiber Mode Multimode
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
View Details
Borosilicate Glass (.55NA) Fiber Optic Raw Fiber - 30' Length (25 Micron Diameter) - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare; Graded Index (optional feature); Metalized (optional feature); Polarization Maintaining (optional feature)
Fiber Mode Multimode
Core Size 25 µm (0.9843 mils)
View Details