Fiberoptics Technology, Inc. Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide 12.4mm Core

Description
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.
Description
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Suppliers

Company
Product
Description
Supplier Links
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide - 12.4mm Core - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide
12.4mm Core
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide 12.4mm Core
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications.

The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life.

You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Supplier's Site
Large Core Optical Fiber - Side Emitting for LED - 12.4mm Core - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Large Core Optical Fiber - Side Emitting for LED
12.4mm Core
Large Core Optical Fiber - Side Emitting for LED 12.4mm Core
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications.

The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life.

You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Supplier's Site
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide - 12.4mm Core - Fiberoptics Technology, Inc.
Pomfret, CT, USA
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide
12.4mm Core
Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide 12.4mm Core
FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications. The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life. You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

FTI markets an extensive line of large core side and end emitting fiber for Industrial, architectural, commercial and landscaping applications.

The product adapts easily to outdoor applications. Made from synthetic materials, large core fiber is easy to handle and install, safe to use, dramatic in application, with good useful life.

You’ve probably seen this product type in high-end applications such as pools, fountains, or as accent lighting on the outside of buildings, strung on trees, lighted pathways for emergency routes, steps, refrigerated display cases, and a multitude of other applications.

Supplier's Site

Technical Specifications

  Fiberoptics Technology, Inc.
Product Category Specialty Optical Fiber
Product Number 12.4mm Core
Product Name Large Core Optical Fiber - Side Emitting for Halogen, LED and Halide
Fiber Type Bare
Unlock Full Specs
to access all available technical data

Similar Products

Transmission Cables -  - CASTECH, Inc.
Specs
Fiber Type Photonic Crystal
Wavelength 1030 nm (10300 Å)
View Details
Specs
Core Size 100 µm (3.94 mils)
Numerical Aperture 0.2200
Bending Radius 14 to 35 mm (0.5512 to 1.38 inch)
View Details
QSFP28 to QSFP28 Active Optical Cable - 100GbE, AOC, M/M, Aqua, 1 m (3 ft.) - N28H-01M-AQ - Tripp Lite by Eaton
Specs
Fiber Mode Multimode
Core Size 125 µm (4.92 mils)
Number of Fibers 8
View Details
Large Core Optical Fiber - Side Emitting for Halogen and Halide - 156781 - Fiberoptics Technology, Inc.
Specs
Fiber Type Bare
Core Size 2750 µm (108 mils)
Number of Fibers 1
View Details