Backlit display, stores up to 255 tests, AC adapter/ charger
| Fiber Instrument Sales, Inc./FIS | |
|---|---|
| Product Category | Fiber Optic Power Meters |
| Product Number | OV3-PM |
| Product Name | FIS Deluxe Power Meter |
| Test Equipment Type | Hand Held |
| Cable Type | Single-mode / Multimode |
| Wavelength Range | 850 to 1625 nm (8500 to 16250 Å) |
| Power Range | -65 to 23 dBm |