F1-0107-30S -- DIAMOND POLISH FILM SHEETS
Fiber Instrument Sales, Inc./FIS
Diamond Polish Film Sheets
F1-0107-30S
-
Fiber Instrument Sales, Inc./FIS
Technical Specifications
|
Product Category
|
Hand Brushes |
|
Product Number
|
F1-0107-30S |
|
Product Name
|
Diamond Polish Film Sheets |
|
Length
|
3 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Steel
Length
6.5 inch (165 mm)
Width
1.63 inch (41.4 mm)
View Details
Brush Type / Shape
Other Type / Shape; Utility Brushes - Hand Brushes - Small-Hand Scratch
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Trim Length
0.5000 inch (12.7 mm)
View Details
Brush Type / Shape
Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Length
5.5 inch (140 mm)
View Details