Festo Corporation
Pneumatic valve
VUWS-L30-B52-N38
Description
Universal valve, sturdy and durable
Pneumatically actuated
Can be used as individual valves or manifold valves VTUS
Request a Quote
Email Supplier
Datasheet
Description
Universal valve, sturdy and durable
Pneumatically actuated
Can be used as individual valves or manifold valves VTUS
Request a Quote
Email Supplier
Datasheet
Suppliers
Universal valve, sturdy and durable
Pneumatically actuated
Can be used as individual valves or manifold valves VTUS
- Universal valve, sturdy and durable
- Pneumatically actuated
- Can be used as individual valves or manifold valves VTUS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pneumatic Valve Actuators |
|
Product Number
|
VUWS-L30-B52-N38 |
|
Product Name
|
Pneumatic valve |
|
Operating Pressure Range
|
-13.05 to 145 psi (-9.19 to 102 m H2O)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Torque
0.8850 In-lbs (1.02 kg-cm)
Stroke Length
0.5906 inch (15 mm)
Actuator Force
3.82 lbs (1.73 kg)
View Details
Acting type
Double Acting
Operating Pressure Range
79.77 to 116 psi (56.14 to 81.66 m H2O)
Operating Temperature
-4 to 176 F (-20 to 80 C)
View Details
Operating Pressure Range
21.76 to 145 psi (15.31 to 102 m H2O)
Operating Temperature
14 to 140 F (-10 to 60 C)
View Details