TUBING NATURAL PLASTIC 16MM 50M
TUBING NATURAL PLASTIC 16MM 50M
| Festo Corporation | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Tubing | Plastic Tubing | Tubing |
| Product Number | PUN-H-16X2,5-NT | 2171-PUN-H-16X2,5-NT-ND | PUN-H-16X2,5-NT |
| Product Name | Plastic tubing | Tubing, Hose, Piping | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Type | Plastic | ||
| Material | TPE-U(PU) | Polyurethane | |
| Color / Clarity | Solid | Solid | |
| Application | Compressed Air | ||
| Design Units | Metric |