"TUBING WHITE PLASTIC 1/4"" 150'"
TUBING WHITE PLASTIC 1/4" 150'
| Festo Corporation | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Tubing | Plastic Tubing | Tubing |
| Product Number | PUN-H-1/4-WS-150-CB | 2171-PUN-H-1/4-WS-150-CB-ND | PUN-H-1/4-WS-150-CB |
| Product Name | Plastic tubing | Tubing, Hose, Piping | Pneumatics, Hydraulics - Tubing, Hose, Piping |
| Type | Plastic | ||
| Material | TPE-U(PU) | Polyurethane | |
| Color / Clarity | Solid | Solid | |
| Application | Compressed Air |