Festo Corporation Plastic tubing PAN-V0-8X1-GN

Description
PVC, polyamide Flame retardant to UL 94 V0 High resistance to microbes and UV radiation Double-sheath tubing Operating medium: compressed air, vacuum, water, mineral oil Resistant to welding spatter
Request a Quote Datasheet
Description
PVC, polyamide Flame retardant to UL 94 V0 High resistance to microbes and UV radiation Double-sheath tubing Operating medium: compressed air, vacuum, water, mineral oil Resistant to welding spatter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic tubing - PAN-V0-8X1-GN - Festo Corporation
Islandia, NY, United States
Plastic tubing
PAN-V0-8X1-GN
Plastic tubing PAN-V0-8X1-GN
PVC, polyamide Flame retardant to UL 94 V0 High resistance to microbes and UV radiation Double-sheath tubing Operating medium: compressed air, vacuum, water, mineral oil Resistant to welding spatter
  • PVC, polyamide
  • Flame retardant to UL 94 V0
  • High resistance to microbes and UV radiation
  • Double-sheath tubing
  • Operating medium: compressed air, vacuum, water, mineral oil
  • Resistant to welding spatter
Supplier's Site Datasheet
Tubing, Hose, Piping - 2171-PAN-V0-8X1-GN-ND - DigiKey
Thief River Falls, MN, United States
Tubing, Hose, Piping
2171-PAN-V0-8X1-GN-ND
Tubing, Hose, Piping 2171-PAN-V0-8X1-GN-ND
PLASTIC TUBING 50 METER

PLASTIC TUBING 50 METER

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Tubing Plastic Tubing
Product Number PAN-V0-8X1-GN 2171-PAN-V0-8X1-GN-ND
Product Name Plastic tubing Tubing, Hose, Piping
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Solid
Application Compressed Air
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Plastic tubing - PUN-H-12X2-TSW - Festo Corporation
Specs
Type Plastic
Material TPE-U(PU)
Color / Clarity Translucent
View Details
3 suppliers
Plastic tubing - PUN-12X2-SI - Festo Corporation
Specs
Type Plastic
Material TPE-U(PU)
Color / Clarity Solid
View Details
2 suppliers
Tubing, Hose, Piping - 2171-PUN-H-1/4-SW-1000-HA-DS-ND - DigiKey
Specs
Outside Diameter 0.250 inch (6.3 mm)
Rated Pressure -14 to 145 psi (-10.13 to 102 m H2O)
Temperature Range -31 to 145 F (-35 to 63 C)
View Details
2 suppliers
DUO tubing - PUN-6X1-DUO-SI - Festo Corporation
Specs
Type Plastic
Material TPE-U(PU)
Color / Clarity Solid
View Details