sealing ring OL-M10 Leak-free Based on the standard=ISO 16030, Container size=1, Operating pressure complete temperature range=-0,95 - 30 bar, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Ambient temperature=-40 - 100 °C
| Festo Corporation | |
|---|---|
| Product Category | O-rings |
| Product Number | OL-M10 |
| Product Name | Sealing ring |