Festo Corporation Fittings, Couplings, and Distributors KS3-1/8-I

Description
QUICK COUPLING PLUG
Request a Quote Datasheet
Description
QUICK COUPLING PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings, Couplings, and Distributors - 2171-KS3-1/8-I-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
2171-KS3-1/8-I-ND
Fittings, Couplings, and Distributors 2171-KS3-1/8-I-ND
QUICK COUPLING PLUG

QUICK COUPLING PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rigid Couplings
Product Number 2171-KS3-1/8-I-ND
Product Name Fittings, Couplings, and Distributors
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details