Festo Corporation Electric actuator ESBF-BS-80-400-15P

Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet
Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric actuator - ESBF-BS-80-400-15P - Festo Corporation
Islandia, NY, United States
Electric actuator
ESBF-BS-80-400-15P
Electric actuator ESBF-BS-80-400-15P
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
  • Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50)
  • Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension
  • Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio
  • Axial or parallel motor mounting
  • 68 types in stock with short delivery times and modular products for custom variants
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number ESBF-BS-80-400-15P
Product Name Electric actuator
Radial Load 247 lbs (112 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-LS-50-200-4P - Festo Corporation
Specs
Radial Load 67.44 lbs (30.59 kg)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Electric cylinder - EGSK-20-25-6P - Festo Corporation
Specs
Maximum Torque 87.61 In-lbs (101 kg-cm)
Linear Stroke 0.9843 inch (25 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-1 1/2
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details
Electric actuator - EPCO-40-150-12.7P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details