Festo Corporation Electric actuator ESBF-BS-50-400-10P

Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet
Description
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric actuator - ESBF-BS-50-400-10P - Festo Corporation
Islandia, NY, United States
Electric actuator
ESBF-BS-50-400-10P
Electric actuator ESBF-BS-50-400-10P
Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50) Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esb f -> "Certificates" tab), piston rod extension Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio Axial or parallel motor mounting 68 types in stock with short delivery times and modular products for custom variants
  • Available with ball screw drive (size 32 … 100) or lead screw (size 32 … 50)
  • Optional: high corrosion protection, degree of protection IP65, food-safe (see www.festo.com/sp/esbf -> "Certificates" tab), piston rod extension
  • Ball screw drive: three spindle pitches make it possible to select the optimal force-speed ratio
  • Axial or parallel motor mounting
  • 68 types in stock with short delivery times and modular products for custom variants
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number ESBF-BS-50-400-10P
Product Name Electric actuator
Radial Load 67.44 lbs (30.59 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric actuator - ESBF-BS-63-400-5P - Festo Corporation
Specs
Radial Load 157 lbs (71.37 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Stopper cylinder - EFSD-100-PV-M12 - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Pneumatics, Hydraulics - Actuators/Cylinders - DPCB-N-3/4
Specs
Operating Temperature -26 to 151 F (-32 to 66 C)
View Details
Integrated actuator - EMCA-EC-67-S-1TM-EC - Festo Corporation
Specs
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 7.52 In-lbs (8.67 kg-cm)
View Details