Festo Corporation Integrated actuator EMCA-EC-67-S-1TE-PN

Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet
Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated actuator - EMCA-EC-67-S-1TE-PN - Festo Corporation
Islandia, NY, United States
Integrated actuator
EMCA-EC-67-S-1TE-PN
Integrated actuator EMCA-EC-67-S-1TE-PN
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
  • 64 freely programmable position sets
  • Convenient web diagnostics
  • Digital absolute linear potentiometer, single-turn and multi-turn, with buffering
  • Degree of protection IP54 as standard, optionally IP65
  • Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number EMCA-EC-67-S-1TE-PN
Product Name Integrated actuator
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 7.52 In-lbs (8.67 kg-cm)
Axial Load 13.49 lbs (6.12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-3 1/4
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details
Electric cylinder - EGSK-33-600-10P - Festo Corporation
Specs
Maximum Torque 373 In-lbs (431 kg-cm)
Linear Stroke 23.62 inch (600 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Electric actuator - EPCO-40-200-5P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details
Electric actuator - ESBF-BS-40-400-5P - Festo Corporation
Specs
Radial Load 29.22 lbs (13.25 kg)
Linear Stroke 15.75 inch (400 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details