Festo Corporation Integrated actuator EMCA-EC-67-S-1TE-DIO

Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet
Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated actuator - EMCA-EC-67-S-1TE-DIO - Festo Corporation
Islandia, NY, United States
Integrated actuator
EMCA-EC-67-S-1TE-DIO
Integrated actuator EMCA-EC-67-S-1TE-DIO
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
  • 64 freely programmable position sets
  • Convenient web diagnostics
  • Digital absolute linear potentiometer, single-turn and multi-turn, with buffering
  • Degree of protection IP54 as standard, optionally IP65
  • Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number EMCA-EC-67-S-1TE-DIO
Product Name Integrated actuator
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 7.52 In-lbs (8.67 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary/lifting module - EHMB-20-100 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.2362 inch (6 mm)
Linear Stroke 0.0 to 3.94 inch (0.0 to 100 mm)
View Details
Pneumatics, Hydraulics - Actuators/Cylinders - DSNA-N-2 1/2
Specs
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details
Electric cylinder - EGSK-26-50-6P - Festo Corporation
Specs
Maximum Torque 232 In-lbs (267 kg-cm)
Linear Stroke 1.97 inch (50 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Electric cylinder - EGSK-26-200-2P - Festo Corporation
Specs
Maximum Torque 335 In-lbs (386 kg-cm)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details