Festo Corporation Integrated actuator EMCA-EC-67-M-1TM-EC

Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet
Description
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated actuator - EMCA-EC-67-M-1TM-EC - Festo Corporation
Islandia, NY, United States
Integrated actuator
EMCA-EC-67-M-1TM-EC
Integrated actuator EMCA-EC-67-M-1TM-EC
64 freely programmable position sets Convenient web diagnostics Digital absolute linear potentiometer, single-turn and multi-turn, with buffering Degree of protection IP54 as standard, optionally IP65 Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
  • 64 freely programmable position sets
  • Convenient web diagnostics
  • Digital absolute linear potentiometer, single-turn and multi-turn, with buffering
  • Degree of protection IP54 as standard, optionally IP65
  • Activation via CANopen, EtherNet/IP, I/O-Interface, PROFINET, and EtherCAT®
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Electric Rotary Actuators
Product Number EMCA-EC-67-M-1TM-EC
Product Name Integrated actuator
Features Magnetic Band
Supply Voltage 24 volts
Maximum Torque 8.05 In-lbs (9.29 kg-cm)
Axial Load 13.49 lbs (6.12 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatics, Hydraulics - Actuators/Cylinders - DPCB-N-1 1/2
Specs
Operating Temperature -26 to 151 F (-32 to 66 C)
View Details
Electric actuator - ESBF-LS-50-200-4P - Festo Corporation
Specs
Radial Load 67.44 lbs (30.59 kg)
Linear Stroke 7.87 inch (200 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Rotary/lifting module - EHMB-20-100 - Festo Corporation
Specs
Body Material Aluminum
Diameter 0.2362 inch (6 mm)
Linear Stroke 0.0 to 3.94 inch (0.0 to 100 mm)
View Details
Electric actuator - EPCO-25-150-10P-ST-E - Festo Corporation
Specs
Body Material Aluminum
Supply Voltage 24 volts
Maximum Torque 0.0 In-lbs (0.0 kg-cm)
View Details