Festo Corporation Spindle axis ELGD-BS-KF-60

Description
For applications that require precision High reliability and long service life For large loads Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-BS – the new generation of electric ball screw axes in Normal version The ball screw axis ELGD-BS with internal double-sided recirculating ball bearing guide and the drive with recirculating ball screw is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 2.5 m and two slide lengths. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
Request a Quote Datasheet
Description
For applications that require precision High reliability and long service life For large loads Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-BS – the new generation of electric ball screw axes in Normal version The ball screw axis ELGD-BS with internal double-sided recirculating ball bearing guide and the drive with recirculating ball screw is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 2.5 m and two slide lengths. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spindle axis - ELGD-BS-KF-60 - Festo Corporation
Islandia, NY, United States
Spindle axis
ELGD-BS-KF-60
Spindle axis ELGD-BS-KF-60
For applications that require precision High reliability and long service life For large loads Excellent rigidity and guide load capacity for greater load in the same installation space ELGD-BS – the new generation of electric ball screw axes in Normal version The ball screw axis ELGD-BS with internal double-sided recirculating ball bearing guide and the drive with recirculating ball screw is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 2.5 m and two slide lengths. Technological highlights Innovative guidance technology Powerful drive elements Innovative stainless steel cover strip solution
  • For applications that require precision
  • High reliability and long service life
  • For large loads
  • Excellent rigidity and guide load capacity for greater load in the same installation space

ELGD-BS – the new generation of electric ball screw axes in Normal version

The ball screw axis ELGD-BS with internal double-sided recirculating ball bearing guide and the drive with recirculating ball screw is protected by a permanently magnetic stainless steel cover strip. The portfolio includes 6 Normal versions from 30 to 160 mm width and starts with the main sizes 60/80. Further sizes will follow in 2024. Already available are a maximum stroke of 2.5 m and two slide lengths.


Technological highlights

  • Innovative guidance technology
  • Powerful drive elements
  • Innovative stainless steel cover strip solution
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Linear Actuators
Product Number ELGD-BS-KF-60
Product Name Spindle axis
Stroke or X-Axis Travel 3.94 to 39.37 inch (100 to 1000 mm)
Rated Speed 22.05 to 43.7 in/sec (33.6 to 66.6 m/min)
Rated Force 209 to 371 lbs (94.81 to 168 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball screw linear actuator - ELGC-BS-KF-60-100-12P - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
View Details
2 suppliers
Spindle axis - ELGD-BS-KF-80-800-0H-5P - Festo Corporation
Specs
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 16.54 in/sec (25.2 m/min)
Rated Force 515 lbs (234 kg)
View Details
Spindle axis - ELGD-BS-KF-80-400-0H-5P - Festo Corporation
Specs
Stroke or X-Axis Travel 15.75 inch (400 mm)
Rated Speed 16.54 in/sec (25.2 m/min)
Rated Force 515 lbs (234 kg)
View Details
Belt driven linear actuator - ELGC-TB-KF-60-500 - Festo Corporation
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 19.69 inch (500 mm)
Rated Speed 59.06 in/sec (90 m/min)
View Details
2 suppliers