Festo Corporation
Electric linear actuator
ELFC-KF-80-1500
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-80-1500 |
2171-ELFC-KF-80-1500-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
59.06 inch (1500 mm)
|
59.05 inch (1500 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke or X-Axis Travel
3.94 inch (100 mm)
Rated Speed
118 in/sec (179 m/min)
Rated Force
11.24 lbs (5.1 kg)
View Details
Stroke or X-Axis Travel
19.68 inch (500 mm)
Rated Speed
31.1 in/sec (47.4 m/min)
Rated Force
33.27 lbs (15.09 kg)
View Details
Stroke or X-Axis Travel
11.81 inch (300 mm)
Z-Axis Travel
0.0047 inch (0.1200 mm)
Rated Speed
51.18 in/sec (78 m/min)
View Details
2 suppliers
Actuation Type
Electrical
Stroke or X-Axis Travel
31.5 inch (800 mm)
Rated Speed
197 in/sec (300 m/min)
View Details
2 suppliers