Festo Corporation
Electric linear actuator
ELFC-KF-80-100
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-80-100 |
2171-ELFC-KF-80-100-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
3.94 inch (100 mm)
|
3.94 inch (100 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
15.75 inch (400 mm)
Rated Speed
197 in/sec (300 m/min)
View Details
2 suppliers
Actuation Type
Pneumatic
Stroke or X-Axis Travel
7.87 inch (200 mm)
Rated Force
0.0 lbs (0.0 kg)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
15.75 inch (400 mm)
Rated Speed
23.62 in/sec (36 m/min)
View Details
2 suppliers
Actuation Type
Pneumatic
Stroke or X-Axis Travel
23.62 inch (600 mm)
Rated Force
135 lbs (61.17 kg)
View Details