Festo Corporation
Electric linear actuator
ELFC-KF-60-1200
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-60-1200 |
2171-ELFC-KF-60-1200-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
47.24 inch (1200 mm)
|
47.24 inch (1200 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Stroke or X-Axis Travel
39.37 inch (1000 mm)
Rated Speed
197 in/sec (300 m/min)
View Details
2 suppliers
Stroke or X-Axis Travel
2.95 inch (75.01 mm)
Rated Speed
31.1 in/sec (47.4 m/min)
Rated Force
16.19 lbs (7.34 kg)
View Details
Stroke or X-Axis Travel
1.97 inch (50.01 mm)
Rated Speed
23.23 in/sec (35.4 m/min)
Rated Force
26.08 lbs (11.83 kg)
View Details
Stroke or X-Axis Travel
1.97 inch (50.01 mm)
Rated Speed
7.48 in/sec (11.4 m/min)
Rated Force
13.48 lbs (6.11 kg)
View Details