Festo Corporation
Electric linear actuator
ELFC-KF-45-400
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-45-400 |
2171-ELFC-KF-45-400-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
15.75 inch (400 mm)
|
15.75 inch (400 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke or X-Axis Travel
3.94 to 39.37 inch (100 to 1000 mm)
Rated Speed
22.05 to 43.7 in/sec (33.6 to 66.6 m/min)
Rated Force
209 to 371 lbs (94.81 to 168 kg)
View Details
Stroke or X-Axis Travel
1.97 inch (50.01 mm)
Rated Speed
9.84 in/sec (15 m/min)
Rated Force
26.97 lbs (12.23 kg)
View Details
Stroke or X-Axis Travel
7.87 inch (200 mm)
Z-Axis Travel
0.0031 inch (0.0800 mm)
Rated Speed
15.75 in/sec (24 m/min)
View Details
2 suppliers
Stroke or X-Axis Travel
1.97 to 112 inch (50 to 2850 mm)
Rated Speed
118 in/sec (180 m/min)
Rated Force
340 to 680 lbs (154 to 309 kg)
View Details