Festo Corporation
Electric linear actuator
ELFC-KF-32-600
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
-
Festo Corporation
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
Request a Quote
Email Supplier
Datasheet
Suppliers
Actuatorless linear guide unit with guide and freely movable slide unit
High torsional resistance
Reduced vibrations with dynamic loads
- Actuatorless linear guide unit with guide and freely movable slide unit
- High torsional resistance
- Reduced vibrations with dynamic loads
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Actuators |
Linear Actuators |
|
Product Number
|
ELFC-KF-32-600 |
2171-ELFC-KF-32-600-ND |
|
Product Name
|
Electric linear actuator |
Electric Actuators/Cylinders |
|
Actuation Type
|
Electrical
|
|
|
Stroke or X-Axis Travel
|
23.62 inch (600 mm)
|
23.62 inch (600 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
58.8 in/sec (89.61 m/min)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke or X-Axis Travel
78.74 inch (2000 mm)
Rated Speed
118 in/sec (180 m/min)
Rated Force
515 lbs (234 kg)
View Details
Stroke or X-Axis Travel
19.69 inch (500 mm)
Rated Speed
22.05 in/sec (33.6 m/min)
Rated Force
209 lbs (94.81 kg)
View Details
Stroke or X-Axis Travel
23.62 inch (600 mm)
Rated Speed
16.54 in/sec (25.2 m/min)
Rated Force
515 lbs (234 kg)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
47.24 inch (1200 mm)
Rated Speed
59.06 in/sec (90 m/min)
View Details
2 suppliers