Festo Corporation Mini guided actuator DFC-6-30-P-A-GF

Description
Smallest guided drive High precision and load capacity Minimal space requirement Actuator and guide unit in a single housing Plain or ball bearing guide
Request a Quote Datasheet
Description
Smallest guided drive High precision and load capacity Minimal space requirement Actuator and guide unit in a single housing Plain or ball bearing guide
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini guided actuator - DFC-6-30-P-A-GF - Festo Corporation
Islandia, NY, United States
Mini guided actuator
DFC-6-30-P-A-GF
Mini guided actuator DFC-6-30-P-A-GF
Smallest guided drive High precision and load capacity Minimal space requirement Actuator and guide unit in a single housing Plain or ball bearing guide
  • Smallest guided drive
  • High precision and load capacity
  • Minimal space requirement
  • Actuator and guide unit in a single housing
  • Plain or ball bearing guide
Supplier's Site Datasheet
Pneumatic Actuator - 23932252 - Radwell International
Willingboro, NJ, United States
Pneumatic Actuator
23932252
Pneumatic Actuator 23932252
MINI GUIDED ACTUATOR, DFC SERIES, 30 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189460. FREE 2 YEAR RADWELL WARRANTY

MINI GUIDED ACTUATOR, DFC SERIES, 30 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189460. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation Radwell International
Product Category Pneumatic Valve Actuators Pneumatic Valve Actuators
Product Number DFC-6-30-P-A-GF 23932252
Product Name Mini guided actuator Pneumatic Actuator
Actuator Torque 0.8850 In-lbs (1.02 kg-cm)
Stroke Length 1.18 inch (30 mm)
Actuator Force 3.82 lbs (1.73 kg)
Acting type Double Acting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatics, Hydraulics - Actuators/Cylinders - DFM-12-80-P-A-GF - Quarktwin Technology Ltd.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Pneumatic valve - VUWG-L18-P53E-G14 - Festo Corporation
Specs
Operating Pressure Range -13.05 to 145 psi (-9.19 to 102 m H2O)
Operating Temperature 23 to 140 F (-5 to 60 C)
View Details
Pneumatic valve - VUWS-LT30-T32H-M-G38 - Festo Corporation
Specs
Operating Pressure Range 14.5 to 145 psi (10.21 to 102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic valve - VUWS-L20-P53C-M-N18 - Festo Corporation
Specs
Operating Pressure Range -13.05 to 145 psi (-9.19 to 102 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details