MINI GUIDED ACTUATOR, DFC SERIES, 10 MM STROKE, 6 MM PISTON DIAMETER, YOKE DRIVE UNIT, SLIDING GUIDE, 1.5-10 BAR OPERATING PRESSURE, 1 M/S MAX SPEED, M3 PNEUMATIC CONNECTION, 189456. FREE 2 YEAR RADWELL WARRANTY
| Festo Corporation | Radwell International | |
|---|---|---|
| Product Category | Pneumatic Valve Actuators | Pneumatic Valve Actuators |
| Product Number | DFC-6-10-P-A-GF | 45063357 |
| Product Name | Mini guided actuator | Pneumatic Actuator |
| Actuator Torque | 0.8850 In-lbs (1.02 kg-cm) | |
| Stroke Length | 0.3937 inch (10 mm) | |
| Actuator Force | 3.82 lbs (1.73 kg) | |
| Acting type | Double Acting |