Festo Corporation Fittings, Couplings, and Distributors CRQST-1/4T-U

Description
PUSH-IN T-CONNECTOR
Request a Quote Datasheet
Description
PUSH-IN T-CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fittings, Couplings, and Distributors - 2171-CRQST-1/4T-U-ND - DigiKey
Thief River Falls, MN, United States
Fittings, Couplings, and Distributors
2171-CRQST-1/4T-U-ND
Fittings, Couplings, and Distributors 2171-CRQST-1/4T-U-ND
PUSH-IN T-CONNECTOR

PUSH-IN T-CONNECTOR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rigid Couplings
Product Number 2171-CRQST-1/4T-U-ND
Product Name Fittings, Couplings, and Distributors
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
Rigid Couplings - 606056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design Arrangement
O.D. 1.34 inch (34 mm)
Length 1.97 inch (50 mm)
View Details