Festo Corporation Actuators/Cylinders "ADN-3/4""-1""-I-P-A"

Description
COMPACT CYLINDER
Request a Quote Datasheet
Description
COMPACT CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuators/Cylinders -
Thief River Falls, MN, United States
COMPACT CYLINDER

COMPACT CYLINDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pneumatic Rotary Actuators
Product Number "2171-ADN-3/4""-1""-I-P-A-ND"
Product Name Actuators/Cylinders
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Rotary Actuators - 1215322 - RS Components, Ltd.
Specs
Features Stop Cushioning
Rotation Angle 90°; 90°
Pressure Range 116 psi (81.66 m H2O)
View Details
Universal Pneumatic Rotary Actuator - UP4 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Steel
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details
Actuators/Cylinders - 2171-ADN-100-60-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details