Festo Corporation Actuators/Cylinders "ADN-2""-3""-I-P-A"

Description
COMPACT CYLINDER
Request a Quote Datasheet
Description
COMPACT CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuators/Cylinders -
Thief River Falls, MN, United States
Actuators/Cylinders
"2171-ADN-2""-3""-I-P-A-ND"
Actuators/Cylinders "2171-ADN-2""-3""-I-P-A-ND"
COMPACT CYLINDER

COMPACT CYLINDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pneumatic Rotary Actuators
Product Number "2171-ADN-2""-3""-I-P-A-ND"
Product Name Actuators/Cylinders
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Pneumatic Rotary Actuator - UP1 - ABB Measurement & Analytics
Specs
Features Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Actuators/Cylinders - 2171-ADN-25-80-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 21.8 to 145 psi (15.34 to 102 m H2O)
View Details
Turn-Act Rotary Vane Actuator - Turn-Act® 112 - Compact Automation
Specs
Features Stop Cushioning (optional feature); Position Feedback (optional feature)
Rotational Output Shaft
Body Material Aluminum
View Details
Eccentric Rotary Plug Valve -  - Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
View Details