FerRobotics Compliant Robot Technology GmbH End of Arm Tools Active Orbital Kit

Description
The Active Orbital Kit (AOK) by FerRobotics is a state-of-the-art system that revolutionizes the industrial grinding process. It combines the Active Compliant Technology (ACT) with a specially designed electrical orbital sander, grinder, and polisher that is driven by a fully integrated servomotor. This innovative solution offers individual control of all process parameters such as speed of rotation, real contact force in any orientation, and feed rate. With the AOK, you can expect the highest level of process quality from a single source, thanks to the 100% real-time process control and a system design that is both compact and simple. The AOK Family is engineered to deliver unmatched performance and durability for industrial use. The end-of-arm-tool is specifically designed to withstand harsh conditions and offers twice the power output of standard devices for perfect surface treatment, 24/7. The AOK Family is a versatile and intelligent system package that offers an innovative approach to surface treatment for a range of industries. The AOK is suitable for all materials, including steel, aluminum, titanium, magnesium, carbon, plastic, wood, ceramic, and even coconut fiber. It is ideal for various surface treatment applications such as grinding, polishing, cleaning, and deburring. This system is designed to handle a wide range of materials and applications, making it an invaluable tool for any industry that requires efficient and high-quality surface treatment processes. In summary, the FerRobotics Active Orbital Kit is a game-changing system that offers unparalleled performance and durability for surface treatment processes. Its innovative design, combined with the power of ACT, allows for real-time process control, making it ideal for a range of applications. Whether you need to grind, polish, clean, or deburr, the AOK Family is the perfect solution for all your industrial surface treatment needs.
Description
The Active Orbital Kit (AOK) by FerRobotics is a state-of-the-art system that revolutionizes the industrial grinding process. It combines the Active Compliant Technology (ACT) with a specially designed electrical orbital sander, grinder, and polisher that is driven by a fully integrated servomotor. This innovative solution offers individual control of all process parameters such as speed of rotation, real contact force in any orientation, and feed rate. With the AOK, you can expect the highest level of process quality from a single source, thanks to the 100% real-time process control and a system design that is both compact and simple. The AOK Family is engineered to deliver unmatched performance and durability for industrial use. The end-of-arm-tool is specifically designed to withstand harsh conditions and offers twice the power output of standard devices for perfect surface treatment, 24/7. The AOK Family is a versatile and intelligent system package that offers an innovative approach to surface treatment for a range of industries. The AOK is suitable for all materials, including steel, aluminum, titanium, magnesium, carbon, plastic, wood, ceramic, and even coconut fiber. It is ideal for various surface treatment applications such as grinding, polishing, cleaning, and deburring. This system is designed to handle a wide range of materials and applications, making it an invaluable tool for any industry that requires efficient and high-quality surface treatment processes. In summary, the FerRobotics Active Orbital Kit is a game-changing system that offers unparalleled performance and durability for surface treatment processes. Its innovative design, combined with the power of ACT, allows for real-time process control, making it ideal for a range of applications. Whether you need to grind, polish, clean, or deburr, the AOK Family is the perfect solution for all your industrial surface treatment needs.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools Active Orbital Kit
The Active Orbital Kit (AOK) by FerRobotics is a state-of-the-art system that revolutionizes the industrial grinding process. It combines the Active Compliant Technology (ACT) with a specially designed electrical orbital sander, grinder, and polisher that is driven by a fully integrated servomotor. This innovative solution offers individual control of all process parameters such as speed of rotation, real contact force in any orientation, and feed rate. With the AOK, you can expect the highest level of process quality from a single source, thanks to the 100% real-time process control and a system design that is both compact and simple. The AOK Family is engineered to deliver unmatched performance and durability for industrial use. The end-of-arm-tool is specifically designed to withstand harsh conditions and offers twice the power output of standard devices for perfect surface treatment, 24/7. The AOK Family is a versatile and intelligent system package that offers an innovative approach to surface treatment for a range of industries. The AOK is suitable for all materials, including steel, aluminum, titanium, magnesium, carbon, plastic, wood, ceramic, and even coconut fiber. It is ideal for various surface treatment applications such as grinding, polishing, cleaning, and deburring. This system is designed to handle a wide range of materials and applications, making it an invaluable tool for any industry that requires efficient and high-quality surface treatment processes. In summary, the FerRobotics Active Orbital Kit is a game-changing system that offers unparalleled performance and durability for surface treatment processes. Its innovative design, combined with the power of ACT, allows for real-time process control, making it ideal for a range of applications. Whether you need to grind, polish, clean, or deburr, the AOK Family is the perfect solution for all your industrial surface treatment needs.

The Active Orbital Kit (AOK) by FerRobotics is a state-of-the-art system that revolutionizes the industrial grinding process. It combines the Active Compliant Technology (ACT) with a specially designed electrical orbital sander, grinder, and polisher that is driven by a fully integrated servomotor. This innovative solution offers individual control of all process parameters such as speed of rotation, real contact force in any orientation, and feed rate. With the AOK, you can expect the highest level of process quality from a single source, thanks to the 100% real-time process control and a system design that is both compact and simple.
The AOK Family is engineered to deliver unmatched performance and durability for industrial use. The end-of-arm-tool is specifically designed to withstand harsh conditions and offers twice the power output of standard devices for perfect surface treatment, 24/7. The AOK Family is a versatile and intelligent system package that offers an innovative approach to surface treatment for a range of industries.
The AOK is suitable for all materials, including steel, aluminum, titanium, magnesium, carbon, plastic, wood, ceramic, and even coconut fiber. It is ideal for various surface treatment applications such as grinding, polishing, cleaning, and deburring. This system is designed to handle a wide range of materials and applications, making it an invaluable tool for any industry that requires efficient and high-quality surface treatment processes.
In summary, the FerRobotics Active Orbital Kit is a game-changing system that offers unparalleled performance and durability for surface treatment processes. Its innovative design, combined with the power of ACT, allows for real-time process control, making it ideal for a range of applications. Whether you need to grind, polish, clean, or deburr, the AOK Family is the perfect solution for all your industrial surface treatment needs.

Supplier's Site

Technical Specifications

  FerRobotics Compliant Robot Technology GmbH
Product Category Robotic Tool Changers
Product Number Active Orbital Kit
Product Name End of Arm Tools
Unlock Full Specs
to access all available technical data

Similar Products

AUTOMATIC TOOL CHANGERS – QC & TP SERIES -  - DESTACO
Specs
Applications Welding
Weight 28.66 lbs (13 kg)
View Details
End of Arm Tools - Active Contact Flange - FerRobotics Compliant Robot Technology GmbH
FerRobotics Compliant Robot Technology GmbH
View Details
Quick Changer - QC Series - GIMATIC S.r.l.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling
Weight 0.2271 to 5.82 lbs (0.1030 to 2.64 kg)
View Details