Federal Signal Corporation - Industrial Signaling and Systems SCB SemiStat® Status Indicator SCB-024TC

Description
Available in 24VAC/DC Tri- or quad-color models Available in chrome or white finish 50,000 hour vibration-resistant LED lamps Flashing or steady light effects Integrated volume control Integrated sounder, 60 dBa @ 10', 2 selectable tones Surface mount Indoor use only PLC compatible Features Federal Signal’s SemiStat® Status Indicators are designed to meet the needs of the OEM market. The snap fit ABS housing cover and a standard terminal block make installation and wiring of the SemiStat a quick job. SemiStat LED light modules utilize extremely bright light emitting diodes for the greatest attention-getting effect. The Tri-Color SemiStat features Red, Amber and Green light modules, and the Quad-Color SemiStat features Red, Amber, Green and Blue light modules. The sequence of the LED light modules can be easily changed to suit the application – just pop off the housing cover, disconnect the modules and reconnect in the desired order. For further utility, each SemiStat is equipped with an integrated piezo sounder. SemiStat sounders produce 60 dBa at ten feet. A selection of two beep patterns is offered.
Request a Quote Datasheet
Description
Available in 24VAC/DC Tri- or quad-color models Available in chrome or white finish 50,000 hour vibration-resistant LED lamps Flashing or steady light effects Integrated volume control Integrated sounder, 60 dBa @ 10', 2 selectable tones Surface mount Indoor use only PLC compatible Features Federal Signal’s SemiStat® Status Indicators are designed to meet the needs of the OEM market. The snap fit ABS housing cover and a standard terminal block make installation and wiring of the SemiStat a quick job. SemiStat LED light modules utilize extremely bright light emitting diodes for the greatest attention-getting effect. The Tri-Color SemiStat features Red, Amber and Green light modules, and the Quad-Color SemiStat features Red, Amber, Green and Blue light modules. The sequence of the LED light modules can be easily changed to suit the application – just pop off the housing cover, disconnect the modules and reconnect in the desired order. For further utility, each SemiStat is equipped with an integrated piezo sounder. SemiStat sounders produce 60 dBa at ten feet. A selection of two beep patterns is offered.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCB SemiStat® Status Indicator - SCB-024TC - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SCB SemiStat® Status Indicator
SCB-024TC
SCB SemiStat® Status Indicator SCB-024TC
Available in 24VAC/DC Tri- or quad-color models Available in chrome or white finish 50,000 hour vibration-resistant LED lamps Flashing or steady light effects Integrated volume control Integrated sounder, 60 dBa @ 10', 2 selectable tones Surface mount Indoor use only PLC compatible Features Federal Signal’s SemiStat® Status Indicators are designed to meet the needs of the OEM market. The snap fit ABS housing cover and a standard terminal block make installation and wiring of the SemiStat a quick job. SemiStat LED light modules utilize extremely bright light emitting diodes for the greatest attention-getting effect. The Tri-Color SemiStat features Red, Amber and Green light modules, and the Quad-Color SemiStat features Red, Amber, Green and Blue light modules. The sequence of the LED light modules can be easily changed to suit the application – just pop off the housing cover, disconnect the modules and reconnect in the desired order. For further utility, each SemiStat is equipped with an integrated piezo sounder. SemiStat sounders produce 60 dBa at ten feet. A selection of two beep patterns is offered.
  • Available in 24VAC/DC
  • Tri- or quad-color models
  • Available in chrome or white finish
  • 50,000 hour vibration-resistant LED lamps
  • Flashing or steady light effects
  • Integrated volume control
  • Integrated sounder, 60 dBa @ 10', 2 selectable tones
  • Surface mount
  • Indoor use only
  • PLC compatible

Features

Federal Signal’s SemiStat® Status Indicators are designed to meet the needs of the OEM market. The snap fit ABS housing cover and a standard terminal block make installation and wiring of the SemiStat a quick job.

SemiStat LED light modules utilize extremely bright light emitting diodes for the greatest attention-getting effect. The Tri-Color SemiStat features Red, Amber and Green light modules, and the Quad-Color SemiStat features Red, Amber, Green and Blue light modules. The sequence of the LED light modules can be easily changed to suit the application – just pop off the housing cover, disconnect the modules and reconnect in the desired order.

For further utility, each SemiStat is equipped with an integrated piezo sounder. SemiStat sounders produce 60 dBa at ten feet. A selection of two beep patterns is offered.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number SCB-024TC
Product Name SCB SemiStat® Status Indicator
Light Options Continuous; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

RSL Radiant Steady Light Module - RSL-LMS-O-G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Green
View Details
MSL MicroStat Status Indicator - MSL2-024BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Blue; Clear
AC Voltage Rating 24 volts
View Details
Stack Light - 7603132 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Colors Available Amber
View Details
MSL MicroStat Status Indicator - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Clear
AC Voltage Rating 120 volts
View Details