Federal Signal Corporation - Industrial Signaling and Systems MSL MicroStat Status Indicator MSL2-120BC

Description
Available in 24VAC/DC or 120VAC Factory assembled Small footprint – only 2.2" diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 50,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher Sounder produces 93-95 dBa @ 1m (83-85 dBa@ 10') PLC compatible Indoor use only Type 4X enclosure1 UL and cUL Listed 1 MSL with optional sounder rated NEMA Type 1 *MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses. Features Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from five colors: Amber, Blue, Clear, Green and Red. O-rings between each segment provide a water-tight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT). The lenses lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged vibration-resistant, thick-filament wedge lamp fills each lens with light, providing excellent optical performance. Wire connections are made through a 2-piece terminal block. The MicroStat is designed to work with PLC outputs including “Triacs”. An optional sound module can be installed in the top position of any MicroStat as one of the 5 units. The Sound Module Kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
Request a Quote
Description
Available in 24VAC/DC or 120VAC Factory assembled Small footprint – only 2.2" diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 50,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher Sounder produces 93-95 dBa @ 1m (83-85 dBa@ 10') PLC compatible Indoor use only Type 4X enclosure1 UL and cUL Listed 1 MSL with optional sounder rated NEMA Type 1 *MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses. Features Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from five colors: Amber, Blue, Clear, Green and Red. O-rings between each segment provide a water-tight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT). The lenses lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged vibration-resistant, thick-filament wedge lamp fills each lens with light, providing excellent optical performance. Wire connections are made through a 2-piece terminal block. The MicroStat is designed to work with PLC outputs including “Triacs”. An optional sound module can be installed in the top position of any MicroStat as one of the 5 units. The Sound Module Kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MSL MicroStat Status Indicator - MSL2-120BC - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
MSL MicroStat Status Indicator
MSL2-120BC
MSL MicroStat Status Indicator MSL2-120BC
Available in 24VAC/DC or 120VAC Factory assembled Small footprint – only 2.2" diameter (55.9 mm) Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Optional 50,000-hour LED lamp Optional sound module (MSS), pipe mount base and flasher Sounder produces 93-95 dBa @ 1m (83-85 dBa@ 10') PLC compatible Indoor use only Type 4X enclosure1 UL and cUL Listed 1 MSL with optional sounder rated NEMA Type 1 *MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses. Features Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from five colors: Amber, Blue, Clear, Green and Red. O-rings between each segment provide a water-tight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT). The lenses lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged vibration-resistant, thick-filament wedge lamp fills each lens with light, providing excellent optical performance. Wire connections are made through a 2-piece terminal block. The MicroStat is designed to work with PLC outputs including “Triacs”. An optional sound module can be installed in the top position of any MicroStat as one of the 5 units. The Sound Module Kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.
  • Available in 24VAC/DC or 120VAC
  • Factory assembled
  • Small footprint – only 2.2" diameter (55.9 mm)
  • Surface mount and integrated 3/4-inch NPT pipe mount
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • Optional 50,000-hour LED lamp
  • Optional sound module (MSS), pipe mount base and flasher
  • Sounder produces 93-95 dBa @ 1m (83-85 dBa@ 10')
  • PLC compatible
  • Indoor use only
  • Type 4X enclosure1
  • UL and cUL Listed

1 MSL with optional sounder rated NEMA Type 1

*MSL3, MSL4, and MSL5 are packaged with one each of the colored lenses.

Features

Federal Signal’s MicroStat® is a compact, Type 4X status indicator, Type 1 with optional sounder. Ideal for OEM applications, the MicroStat comes pre-assembled as 1-, 2-, 3-, 4-, or 5-high light units. The user selects combinations from five colors: Amber, Blue, Clear, Green and Red. O-rings between each segment provide a water-tight and dust-tight seal. The base of each light can be surface or pipe mounted (3/4-inch NPT).

The lenses lock together and snap apart with a simple twisting motion, allowing for easy lamp changes and quick lens resequencing. A rugged vibration-resistant, thick-filament wedge lamp fills each lens with light, providing excellent optical performance.

Wire connections are made through a 2-piece terminal block. The MicroStat is designed to work with PLC outputs including “Triacs”.

An optional sound module can be installed in the top position of any MicroStat as one of the 5 units. The Sound Module Kit consists of a slotted grille and board-mounted piezoelectric horn. The sounder plugs directly into the wedge socket.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Stack Lights and Machine Lights
Product Number MSL2-120BC
Product Name MSL MicroStat Status Indicator
Light Options Continuous; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

SCB SemiStat® Status Indicator - SCC-024QC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Amber; Green; Blue
View Details
RSL Radiant Multi-Pattern Light Module - RSL-LMM-F-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Flashing
Features Outdoor
Light Colors Available Blue
View Details
RSL Radiant Steady Bright Light Module - RSL-LMB-C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Amber
View Details
Stack Light - 11474975 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details