Explosion-Proof Fire Alarm Pull Station
Contacts on the unit are rated 120VAC, 60Hz at 6 amps continuous
Highly visible red enclosure
Lift cover and pull down ring to activate
2 - 3/4" conduit entry
Explosion-Proof pull station
CSFM Approved
UL and cUL Listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; Class III
NEMA 7 for Groups C and D and NEMA 9 for Groups E, F and G
UL Fire Listed and ULC Fire Listed
Features
MPEX Fire Alarm Pull Station for Hazardous Locations.
This Federal Signal fire alarm pull station is explosion-proof, designed for hazardous locations where flammable gases, vapors, combustible dusts or easily ignitable fibers are present. The pull station's unique swing-up front cover exposes a pull-down ring which activates the alarm; this two-step process prevents accidental activation. MPEX fire pull station is reset by depressing the shaft and returning the plate to its original position. The pull station enclosure is made of copper-free cast aluminum alloy.
Explosion-Proof Fire Alarm Pull Station
- Contacts on the unit are rated 120VAC, 60Hz at 6 amps continuous
- Highly visible red enclosure
- Lift cover and pull down ring to activate
- 2 - 3/4" conduit entry
- Explosion-Proof pull station
- CSFM Approved
- UL and cUL Listed for Class I, Division 1, Groups C and D; Class II, Division 1, Groups E, F and G; Class III
- NEMA 7 for Groups C and D and NEMA 9 for Groups E, F and G
- UL Fire Listed and ULC Fire Listed
Features
MPEX Fire Alarm Pull Station for Hazardous Locations.
This Federal Signal fire alarm pull station is explosion-proof, designed for hazardous locations where flammable gases, vapors, combustible dusts or easily ignitable fibers are present. The pull station's unique swing-up front cover exposes a pull-down ring which activates the alarm; this two-step process prevents accidental activation. MPEX fire pull station is reset by depressing the shaft and returning the plate to its original position. The pull station enclosure is made of copper-free cast aluminum alloy.