Federal Signal Corporation - Industrial Signaling and Systems LSLD Litestak® LED Status Indicator LSLD-024A

Description
Available in 24VDC and 120VAC 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications. An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition. Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
Request a Quote Datasheet
Description
Available in 24VDC and 120VAC 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications. An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition. Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSLD Litestak® LED Status Indicator - LSLD-024A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LSLD Litestak® LED Status Indicator
LSLD-024A
LSLD Litestak® LED Status Indicator LSLD-024A
Available in 24VDC and 120VAC 50,000 hour, vibration-resistant LED lamp Surface mount and integrated 3/4-inch NPT pipe mount Five lens colors: Amber, Blue, Clear, Green and Red Indoor use only Type 1 enclosure CSA Certified UL and cUL Listed Features Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator. LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications. An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition. Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.
  • Available in 24VDC and 120VAC
  • 50,000 hour, vibration-resistant LED lamp
  • Surface mount and integrated 3/4-inch NPT pipe mount
  • Five lens colors: Amber, Blue, Clear, Green and Red
  • Indoor use only
  • Type 1 enclosure
  • CSA Certified
  • UL and cUL Listed

Features

Federal Signal’s Litestak® Model LSLD modular indicator light system allows the user to combine up to five interchangeable lamp units with a base power unit. Modules are sold separately for a truly customized indicator.

LED light output coordinates with the module’s impact-resistant polycarbonate lensing. LED lamps consume less power, operate at a lower temperature, and are remarkably resistant to vibration, which makes them perfect for use in heavy-duty, high vibration applications.

An optional Sound Module (Model LSH) can be added to the top of the Litestak column to create a dual purpose audible/visual status indicating signal. In applications where a single loud tone is all that is necessary, the LSH piezo-electric horn is a perfect audible addition.

Litestak is a versatile system that allows the user to select either steady burn or flash. A flasher is included on the 120VAC LSB unit only but can be purchased separately for 24VDC models. The Litestak base unit can be either surface mount or 3/4-inch NPT pipe mount. All Litestak models should be mounted base down.

Supplier's Site Datasheet
Stack Light - 15039279 - Radwell International
Willingboro, NJ, United States
Stack Light
15039279
Stack Light 15039279
LITESTAK LED LIGHT MODULE, UL AND CUL, 24VDC, AMBER. FREE 2 YEAR RADWELL WARRANTY

LITESTAK LED LIGHT MODULE, UL AND CUL, 24VDC, AMBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Radwell International
Product Category Stack Lights and Machine Lights Stack Lights and Machine Lights
Product Number LSLD-024A 15039279
Product Name LSLD Litestak® LED Status Indicator Stack Light
Light Options Continuous; Flashing
Unlock Full Specs
to access all available technical data

Similar Products

MSL MicroStat Status Indicator - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Clear
AC Voltage Rating 120 volts
View Details
Stack Light - 6632222 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
MSL MicroStat Status Indicator - MSL2-120GR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous; Flashing
Light Colors Available Red; Green
AC Voltage Rating 120 volts
View Details
RSL Radiant Steady Bright Light Module - RSL-LMB-C-C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Light Options Continuous
Features Outdoor
Light Colors Available Clear
View Details