Federal Signal Corporation - Industrial Signaling and Systems G-MSC Custom Global Series® Hazardous Location Custom Fixtures G-MSC

Description
Fully factory assembled Non-metallic corrosion-resistant GRP housing, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket for G-MSC-2B only (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries; 1/2-NPT and 3/4-NPT adapters available; M25 cable entry option No mounting orientation limitations LED has (8) field selectable flash patterns, default setting to "Flashing at 60 FPM" High-output strobe available in 15 J or 21 J Sounder has (15) filed selectable tones, default setting to "C" 1kHz tone Includes all connector kits/hardware and standard single activation or audio wiring with flying leads. Customer wiring and activations are available, contact factory for assistance. Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Field customization legend plates available Additional custom configurations are available contact Technical Support or a local sales agent for information IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only) UL and cUL Listed for Class 1, Zone 1; Zone 21 Features G-MSC models are quick and easy inter-connecting modular products that consist of our Global Series® audible and visual product line. All combined fixture devices must start with the increased safety “Ex de” models; these units can be combined for a multitude of configurations. The patent-pending connecting system greatly simplifies a user’s installation and wiring experience by requiring only a single explosion-proof wiring gland external to the devices. Two standard configurations are available pre-assembled from the factory: Linear and Parallel. Other custom configurations are available to meet unique project requirements. Some restrictions apply: contact our Technical Support team or your local sales representative for more options. Devices can include two to six units. For example, the largest configuration offered is a six-unit device that is available in all visual or two audible and four visual signals. Configured unit certifications are dependent on the models chosen. Certifications include: IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC, and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III UL Fire Listed (24VDC, Clear Strobe, and Sounder only) UKEX Certified
Request a Quote Datasheet
Description
Fully factory assembled Non-metallic corrosion-resistant GRP housing, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket for G-MSC-2B only (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries; 1/2-NPT and 3/4-NPT adapters available; M25 cable entry option No mounting orientation limitations LED has (8) field selectable flash patterns, default setting to "Flashing at 60 FPM" High-output strobe available in 15 J or 21 J Sounder has (15) filed selectable tones, default setting to "C" 1kHz tone Includes all connector kits/hardware and standard single activation or audio wiring with flying leads. Customer wiring and activations are available, contact factory for assistance. Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Field customization legend plates available Additional custom configurations are available contact Technical Support or a local sales agent for information IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only) UL and cUL Listed for Class 1, Zone 1; Zone 21 Features G-MSC models are quick and easy inter-connecting modular products that consist of our Global Series® audible and visual product line. All combined fixture devices must start with the increased safety “Ex de” models; these units can be combined for a multitude of configurations. The patent-pending connecting system greatly simplifies a user’s installation and wiring experience by requiring only a single explosion-proof wiring gland external to the devices. Two standard configurations are available pre-assembled from the factory: Linear and Parallel. Other custom configurations are available to meet unique project requirements. Some restrictions apply: contact our Technical Support team or your local sales representative for more options. Devices can include two to six units. For example, the largest configuration offered is a six-unit device that is available in all visual or two audible and four visual signals. Configured unit certifications are dependent on the models chosen. Certifications include: IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC, and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III UL Fire Listed (24VDC, Clear Strobe, and Sounder only) UKEX Certified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G-MSC Custom Global Series® Hazardous Location Custom Fixtures - G-MSC - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
G-MSC Custom Global Series® Hazardous Location Custom Fixtures
G-MSC
G-MSC Custom Global Series® Hazardous Location Custom Fixtures G-MSC
Fully factory assembled Non-metallic corrosion-resistant GRP housing, available in Red or Black Optional stainless steel ratchet adjustable mounting U-bracket for G-MSC-2B only (field assembly required) 316 stainless steel dome guard included on visual signals Standard M20 cable entries; 1/2-NPT and 3/4-NPT adapters available; M25 cable entry option No mounting orientation limitations LED has (8) field selectable flash patterns, default setting to "Flashing at 60 FPM" High-output strobe available in 15 J or 21 J Sounder has (15) filed selectable tones, default setting to "C" 1kHz tone Includes all connector kits/hardware and standard single activation or audio wiring with flying leads. Customer wiring and activations are available, contact factory for assistance. Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow Field customization legend plates available Additional custom configurations are available contact Technical Support or a local sales agent for information IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only) UL and cUL Listed for Class 1, Zone 1; Zone 21 Features G-MSC models are quick and easy inter-connecting modular products that consist of our Global Series® audible and visual product line. All combined fixture devices must start with the increased safety “Ex de” models; these units can be combined for a multitude of configurations. The patent-pending connecting system greatly simplifies a user’s installation and wiring experience by requiring only a single explosion-proof wiring gland external to the devices. Two standard configurations are available pre-assembled from the factory: Linear and Parallel. Other custom configurations are available to meet unique project requirements. Some restrictions apply: contact our Technical Support team or your local sales representative for more options. Devices can include two to six units. For example, the largest configuration offered is a six-unit device that is available in all visual or two audible and four visual signals. Configured unit certifications are dependent on the models chosen. Certifications include: IP66 enclosure G-LED and G-STR units are IP69K compliant Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC, and Ex tb IIIC UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III UL Fire Listed (24VDC, Clear Strobe, and Sounder only) UKEX Certified
  • Fully factory assembled
  • Non-metallic corrosion-resistant GRP housing, available in Red or Black
  • Optional stainless steel ratchet adjustable mounting U-bracket for G-MSC-2B only (field assembly required)
  • 316 stainless steel dome guard included on visual signals
  • Standard M20 cable entries; 1/2-NPT and 3/4-NPT adapters available; M25 cable entry option
  • No mounting orientation limitations
  • LED has (8) field selectable flash patterns, default setting to "Flashing at 60 FPM"
  • High-output strobe available in 15 J or 21 J
  • Sounder has (15) filed selectable tones, default setting to "C" 1kHz tone
  • Includes all connector kits/hardware and standard single activation or audio wiring with flying leads. Customer wiring and activations are available, contact factory for assistance.
  • Optional indicator rings are available in six colors: Black, Blue, Green, Magenta, Red and Yellow
  • Field customization legend plates available
  • Additional custom configurations are available contact Technical Support or a local sales agent for information
  • IP66 enclosure
  • G-LED and G-STR units are IP69K compliant
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • UL Fire Listed (24 Vdc, Clear 21 J Strobe and Sounder only)
  • UL and cUL Listed for Class 1, Zone 1; Zone 21

Features

G-MSC models are quick and easy inter-connecting modular products that consist of our Global Series® audible and visual product line.

All combined fixture devices must start with the increased safety “Ex de” models; these units can be combined for a multitude of configurations. The patent-pending connecting system greatly simplifies a user’s installation and wiring experience by requiring only a single explosion-proof wiring gland external to the devices.

Two standard configurations are available pre-assembled from the factory: Linear and Parallel. Other custom configurations are available to meet unique project requirements. Some restrictions apply: contact our Technical Support team or your local sales representative for more options. Devices can include two to six units. For example, the largest configuration offered is a six-unit device that is available in all visual or two audible and four visual signals.

Configured unit certifications are dependent on the models chosen. Certifications include:

  • IP66 enclosure
  • G-LED and G-STR units are IP69K compliant
  • Zone 1, 21 Rated, IECEx, ATEX, Ex d IIC, Ex de IIC, and Ex tb IIIC
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; and Class III
  • UL Fire Listed (24VDC, Clear Strobe, and Sounder only)
  • UKEX Certified
Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Uncategorized Products
Product Number G-MSC
Product Name G-MSC Custom Global Series® Hazardous Location Custom Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

Uncategorized - 56881129 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lighting Accessory - 81071807 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specialized - LP3TL-120G - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lighting Accessory - 15018482 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details