Federal Signal Corporation - Industrial Signaling and Systems 300VSC-1044SB SelecTone® Rack-Mount Command Unit 300VSC-IP4C

Description
Multi-voltage design accepts 24VDC or 120VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input 19" rack mount Type 1 enclosure CSA Certified UL Listed When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required. SelecTone Required Accessory (sold separately) For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module Features Model 300VSC-1044SB SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone system. The housing can be mounted in any standard 19" equipment rack. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone. Public address can be accessed from the optional local microphone or the remote microphone input. Audio input allows background music to be played from any 1 volt peak-to-peak audio source. Public address has the highest priority, followed by tones 1-4, remote microphone and audio. “Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone. External dry contact closures can be wired into the command unit for automatic remote operation of the signal system. Model 300VSC-1044SB SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
Request a Quote Datasheet
Description
Multi-voltage design accepts 24VDC or 120VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input 19" rack mount Type 1 enclosure CSA Certified UL Listed When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required. SelecTone Required Accessory (sold separately) For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module Features Model 300VSC-1044SB SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone system. The housing can be mounted in any standard 19" equipment rack. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone. Public address can be accessed from the optional local microphone or the remote microphone input. Audio input allows background music to be played from any 1 volt peak-to-peak audio source. Public address has the highest priority, followed by tones 1-4, remote microphone and audio. “Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone. External dry contact closures can be wired into the command unit for automatic remote operation of the signal system. Model 300VSC-1044SB SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300VSC-1044SB SelecTone® Rack-Mount Command Unit - 300VSC-IP4C - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300VSC-1044SB SelecTone® Rack-Mount Command Unit
300VSC-IP4C
300VSC-1044SB SelecTone® Rack-Mount Command Unit 300VSC-IP4C
Multi-voltage design accepts 24VDC or 120VAC Produces four prioritized tones and public address using UTM and/or TM33-SD Remote microphone input 19" rack mount Type 1 enclosure CSA Certified UL Listed When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required. SelecTone Required Accessory (sold separately) For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module Features Model 300VSC-1044SB SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone system. The housing can be mounted in any standard 19" equipment rack. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone. Public address can be accessed from the optional local microphone or the remote microphone input. Audio input allows background music to be played from any 1 volt peak-to-peak audio source. Public address has the highest priority, followed by tones 1-4, remote microphone and audio. “Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone. External dry contact closures can be wired into the command unit for automatic remote operation of the signal system. Model 300VSC-1044SB SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.
  • Multi-voltage design accepts 24VDC or 120VAC
  • Produces four prioritized tones and public address using UTM and/or TM33-SD
  • Remote microphone input
  • 19" rack mount
  • Type 1 enclosure
  • CSA Certified
  • UL Listed

When ordering a 300VSC-a product, one of the following accessories is required. Accessories are sold separately and are located at the bottom of this page. If replacing an existing unit, the accessory may not be required.

SelecTone Required Accessory (sold separately)

  • For standalone operation, select Tone Module: UTM – Universal Tone Module or TM33-SD – Custom Tone Module

Features

Model 300VSC-1044SB SelecTone® Command Unit generates up to four tones or voice communications in a SelecTone system. The housing can be mounted in any standard 19" equipment rack. Four tones, auxiliary, test and cancel are controlled via an illuminated keypad. Voice transmission is activated by keying the optional desktop or hand-held microphone.

Public address can be accessed from the optional local microphone or the remote microphone input. Audio input allows background music to be played from any 1 volt peak-to-peak audio source. Public address has the highest priority, followed by tones 1-4, remote microphone and audio.

“Test” plays tones or voice messages through the monitor speaker only. “Cancel” interrupts any tone.

External dry contact closures can be wired into the command unit for automatic remote operation of the signal system.

Model 300VSC-1044SB SelecTone Command Unit is the basis for a simple, versatile general signaling system for weather warning, start and dismissal, general alarm, evacuation and paging.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Uncategorized Products
Product Number 300VSC-IP4C
Product Name 300VSC-1044SB SelecTone® Rack-Mount Command Unit
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - LSB-024-240 - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Specialized - LSLD-120G - Quarktwin Technology Ltd.
Federal Signal Corporation - Industrial Signaling and Systems
View Details
300FP CommCenter® Field Programmer - 300FP-SD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Lighting Accessory - 81071807 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details